EN
  • EN
  • DE

IRF7421

Part No IRF7421
Manufacturer International Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOP-8
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 731451-IRF7421
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRF7421 CAD Model

Description

The IRF7421 is a power MOSFET from International Rectifier (now Infineon Technologies) designed for efficient power switching applications, particularly in portable devices and battery-powered systems. It typically features low on-resistance and is optimized for low voltage operation.

Applications

  • Load Switching: Controlling power to various loads in battery-powered devices.
  • DC-DC Conversion: Used in DC-DC converters for power management in portable electronics.
  • Battery Management Systems (BMS): Protecting and managing lithium-ion batteries.
  • Power Management in Portable Devices: Efficient power distribution in smartphones, tablets, and laptops.
  • LED Backlighting: Controlling current to LEDs in backlighting applications.

Features

  • Vdss (Drain-Source Voltage): 30V
  • Rds(on) (Drain-Source On-Resistance): Typically very low, depending on the specific datasheet revision, but can be as low as 6 mOhms at Vgs=4.5V
  • Id (Continuous Drain Current): Typically up to 13A, depending on the specific datasheet revision
  • Qg (Total Gate Charge): Low gate charge for fast switching
  • Package: SO-8
  • Logic Level Gate Drive: Optimized for low gate drive voltage
  • Low Threshold Voltage: Allows operation at lower supply voltages.

Benefits

  • High Efficiency: Very low on-resistance minimizes power losses, extending battery life.
  • Fast Switching: Low gate charge enables efficient operation at high switching frequencies.
  • Low Voltage Operation: Optimized for use in low-voltage battery-powered systems.
  • Compact Size: SO-8 package is ideal for space-constrained applications.
  • Logic Level Compatible: Can be directly driven by logic-level signals.
  • Improved Thermal Performance: Enhanced thermal characteristics for reliable operation.

Additional Details

The IRF7421 MOSFET is designed to provide high efficiency and low power consumption in portable devices. Its extremely low on-resistance minimizes voltage drop and power dissipation, resulting in longer battery life. The SO-8 package allows for compact and efficient board layout. Because there might be different revisions of this part, consult the latest datasheet from Infineon for specific parameters such as Rds(on) and Id. The logic-level gate drive capability makes it easy to interface with microcontrollers and other logic devices. It is critical to review the datasheet for the specific revision of the IRF7421 being used to ensure accurate design parameters are used.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2042 $58.8588
34+ $3.4500 $117.3000
52+ $3.3426 $173.8152
72+ $3.2340 $232.8480
93+ $3.1266 $290.7738
124+ $2.8032 $347.5968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,890 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess