EN
  • EN
  • DE

AT24CM02-SSHM-B

Part No AT24CM02-SSHM-B
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 2MBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 2Mbit I2C 1 MHz 450 ns 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Mbit
Memory Organization 256K x 8
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 10ms
Access Time 450 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT24CM02
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0051
Win Source Part Number 847962-AT24CM02-SSHM-B
Ultra Librarian 3D Model Ultra Librarian AT24CM02-SSHM-B CAD Model

Description

Microchip Technology AT24CM02-SSHM-B EEPROM

The AT24CM02-SSHM-B is a high-performance, 2-Mbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. Designed to provide reliable data retention while minimizing power consumption, this EEPROM is an ideal choice for a wide range of applications that require non-volatile memory storage.

Key Features:

  • Memory Size: 2 Mbit (256 x 1024 bytes) offering ample storage for configuration parameters, serial numbers, calibration data, and more.
  • Interface: I²C (2-wire) serial interface ensures easy integration with most microcontrollers and allows for simple connection with minimal pin count.
  • Speed: Supports standard (100 kHz), fast (400 kHz), and fast-plus (1 MHz) I²C protocols, providing flexibility in balancing speed requirements with power consumption.
  • Operating Voltage: Wide voltage range of 1.7V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Write Protect: Hardware data protection is available via a write protect pin to prevent inadvertent writes during power-up or accidental operations.
  • Endurance: High write endurance with 1 million write cycles and a data retention period of 100 years ensures long-term reliability of stored data.
  • Package: Available in an 8-lead SOIC package, it provides a compact footprint for space-constrained applications.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, enabling operation in harsh environments.

Applications:

The AT24CM02-SSHM-B is versatile and can be used in various applications such as:

  • Consumer electronics
  • Industrial and medical equipment
  • Automotive systems
  • Smart cards
  • Portable devices

With its robust design and wide compatibility, the AT24CM02-SSHM-B from Microchip Technology is a dependable choice for designers who require a non-volatile memory solution that balances performance with power efficiency.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5638 $50.2018
27+ $3.7446 $101.1042
42+ $3.6276 $152.3592
57+ $3.5106 $200.1042
74+ $3.3936 $251.1264
99+ $3.0425 $301.2075
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess