EN
  • EN
  • DE

TMS320C50PQA

Part No TMS320C50PQA
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271029-TMS320C50PQA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C50PQA CAD Model

Description

The TMS320C50PQA is a high-performance, single-chip digital signal processor (DSP) from Texas Instruments (TI), a leader in semiconductor solutions. This DSP is part of the TMS320 series, which is renowned for its efficient processing capabilities and is widely used in various applications that require high-speed numerical computations.

Key Features

  • Advanced Architecture: The TMS320C50PQA features a modified Harvard architecture that allows separate program and data memory buses to operate simultaneously, enabling high instruction throughput and improved performance.
  • High-Speed Processing: With a clock rate that can reach up to 50 MHz, this DSP can perform up to 50 million instructions per second (MIPS), making it suitable for time-critical tasks in signal processing.
  • On-Chip Memory: It includes on-chip memory for program and data storage, which reduces the need for external memory components and simplifies system design.
  • Precision Arithmetic: The device supports 16-bit fixed-point arithmetic, which is crucial for applications that demand precise calculations and stable performance.
  • Peripheral Integration: The TMS320C50PQA comes with integrated peripherals such as serial ports and a host port interface, providing versatile connectivity options for various system configurations.
  • Low Power Consumption: Designed with power efficiency in mind, this DSP is ideal for battery-operated devices and applications where power conservation is critical.

Applications

The TMS320C50PQA is used in a wide range of applications across different industries. Its high-speed processing capabilities make it ideal for:

  • Telecommunications, including mobile phones and base stations
  • Audio processing, such as speech and music synthesis
  • Industrial control systems
  • Medical imaging devices
  • Automotive electronics

With its blend of performance, integration, and efficiency, the TMS320C50PQA from Texas Instruments is a robust solution for developers seeking a reliable DSP to power their advanced digital signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.8106 $78.8106
2+ $76.3478 $152.6956
3+ $73.8850 $221.6550
4+ $71.4221 $285.6884
5+ $64.0336 $320.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess