EN
  • EN
  • DE

LM2736XMK

Part No LM2736XMK
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 3V to 18V Step Down Single-Out 1.25V to 16V 0.75A 6-Pin TSOT-23 T/R / LM2736 Thin SOT 750mA Load Step-Down DC-DC Regulator | IC REG BUCK ADJ 750MA TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 18V
Min/Fixed Output Voltage 1.25V
Maximum Output Voltage 16V
Output Current 750mA
Switching Frequency 1.6MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Family Part Number LM2736
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197955-LM2736XMK
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM2736
Introduction Date September 01, 2004
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2736XMK CAD Model

Description

The LM2736XMK from Texas Instruments is a highly efficient, space-conscious switching regulator designed for modern electronic applications. This compact, thin SOT-23 power converter is part of the LM2736 series, known for its low-power, high-frequency operation. The device is capable of driving a 1A load with excellent line and load regulation.

Key Features

  • High Efficiency: The LM2736XMK boasts a high efficiency rate, which minimizes energy loss during power conversion, making it ideal for battery-powered applications.
  • Adjustable Output: Users can adjust the output voltage as needed for their specific application, providing versatility and customizability.
  • Frequency Operation: Its high-frequency operation at 1.6 MHz allows the use of tiny surface-mount components, reducing noise and saving board space.
  • Thermal Shutdown: The device includes a thermal shutdown feature, enhancing its safety by preventing damage from overheating.
  • Current Limiting: Built-in current limiting protects the device and the load from overcurrent conditions.

Applications

The LM2736XMK is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless and DSL modems
  • Set-top boxes
  • Point-of-load conversions from a 3.3V or 5V rail

Technical Specifications

Parameter Value
Input Voltage Range 2.7V to 5.5V
Output Voltage Range Adjustable
Switching Frequency 1.6 MHz
Load Current Up to 1A
Package Type SOT-23

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The LM2736XMK is no exception, ensuring long-term performance and stability for your critical applications. For further information, including detailed datasheets, application notes, and design resources, please visit the Texas Instruments website.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6007 $56.0245
80+ $1.3134 $105.0720
120+ $1.2724 $152.6880
165+ $1.2314 $203.1810
215+ $1.1903 $255.9145
285+ $1.0672 $304.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,159 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess