EN
  • EN
  • DE

AM26LS32CN

Part No AM26LS32CN
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description DS26LS32AC/DS26LS32C/DS26LS32M/DS26LS33M Quad Differential Line Receivers | IC RECEIVER RS422/485 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Receiver
Protocol RS422, RS423
Number of Drivers/Receivers 0/4
Receiver Hysteresis 100mV
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number AM26LS32
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1143489-AM26LS32CN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM26LS32CN CAD Model

Description

Product Overview: Texas Instruments AM26LS32CN

The AM26LS32CN is a quadruple differential line receiver designed to meet the stringent requirements of the standard ANSI TIA/EIA-422-B and ITU Recommendation V.11. Manufactured by Texas Instruments, this integrated circuit is optimized for balanced and multipoint bus transmission at rates of up to 10 million bits per second (10 Mbps).

This high-speed device is capable of receiving up to four independent balanced-line signals. It is commonly used in digital data transmission systems to convert the differential input signals to TTL (Transistor-Transistor Logic) output levels. The AM26LS32CN is particularly suitable for long-distance and noisy environments where reliable signal integrity is a must.

Key Features

  • Interface Standard Compliance: Meets ANSI TIA/EIA-422-B and ITU V.11 standards.
  • High Speed: Capable of operating at speeds up to 10 Mbps, making it suitable for high-speed data transmission applications.
  • Quadruple Channels: Features four independent line receivers, each with its own input and output, allowing for multiple data streams.
  • Differential Inputs: Designed to handle differential input signals, which enhances noise immunity and improves signal integrity over long distances.
  • TTL Outputs: Provides TTL-compatible outputs for interfacing with digital logic circuits.
  • Wide Range of Supply Voltages: Operates over a broad range of supply voltages, typically from 4.75V to 5.25V, which allows for flexibility in system design.
  • Temperature Range: Functional over an extended temperature range, making it suitable for industrial applications.

Applications

The AM26LS32CN is versatile and can be used in various applications, including:

  • Telecommunications
  • Data acquisition systems
  • Industrial control systems
  • Instrumentation
  • Local area networks (LANs)

With its robust design and high-speed capabilities, the AM26LS32CN from Texas Instruments is a reliable choice for designers looking to implement differential line receivers in their digital communication systems. Its industry-standard compliance and wide acceptance make it a go-to component for many electronic design engineers.

You May Also Be Interested in

Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess