EN
  • EN
  • DE

TPS5124DBTRG4

Part No TPS5124DBTRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 30TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5 V to 15 V
Frequency - Switching 300kHz
Duty Cycle (Max) 80%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 30-TSSOP
Win Source Part Number 055606-TPS5124DBTRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS5124DBTRG4 CAD Model

Description

Product Overview: TPS5124DBTRG4 from Texas Instruments

The TPS5124DBTRG4 is a high-performance, dual-synchronous step-down controller designed by Texas Instruments, a leader in semiconductor solutions. This advanced power management IC is specifically engineered for systems that require a low-voltage, high-current power supply with excellent regulation and fast transient response.

Key Features

  • Wide Input Voltage Range: The device operates from a 5.5V to 28V input, making it suitable for a variety of applications, including industrial and computing environments.
  • Dual Outputs: It provides two independent outputs, which can be configured for 2-phase operation, increasing flexibility in power design.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 250kHz to 700kHz, allowing designers to optimize the performance for specific applications.
  • High Efficiency: With its integrated MOSFET drivers and adaptive on-time control architecture, the TPS5124DBTRG4 achieves high efficiency across a wide load range.
  • Protection Features: It includes a host of protection features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation under adverse conditions.

Applications

The TPS5124DBTRG4 is ideal for a range of applications, including:

  • Multi-voltage power supplies
  • Graphics cards
  • Notebooks and desktop computers
  • Embedded systems
  • Networking and telecommunications equipment

Quality and Reliability

As with all Texas Instruments products, the TPS5124DBTRG4 is manufactured to the highest quality standards, ensuring robust and reliable performance in the field. It comes in a compact 30-pin TSSOP (DBT) package, making it easy to integrate into a variety of designs without taking up excessive board space.

Design Support

Texas Instruments provides extensive design support for the TPS5124DBTRG4, including technical documentation, reference designs, and simulation tools. This support helps designers to reduce development time and get their products to market faster.

In summary, the TPS5124DBTRG4 from Texas Instruments is a versatile and efficient solution for modern power supply requirements, delivering precise voltage regulation and protection to ensure stable operation in a wide range of electronic devices.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess