EN
  • EN
  • DE

MC74HC151ADG

Part No MC74HC151ADG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DATA SEL/MULTPL 1X8:1 16SOIC / Data Selector/Multiplexer 1 x 8:1 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr onsemi
Series 74HC
Package Tube
Product Status Obsolete
Type Data Selector/Multiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC151
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MC74HC151ADG-OS,ONSONSMC74HC151ADG,MC74HC151ADG-ND,MC74HC151ADGOS
Standard Package 48
Win Source Part Number 1077779-MC74HC151ADG
Ultra Librarian 3D Model Ultra Librarian MC74HC151ADG CAD Model

Description

ON Semiconductor MC74HC151ADG - Multiplexer IC

The MC74HC151ADG is a high-performance multiplexer IC designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations in power and signal management, logic, discrete, and custom devices. This integrated circuit is part of the 74HC series, which is well-known for its high-speed CMOS technology.

The MC74HC151ADG is an 8-input digital multiplexer with a 3-state output. Its primary function is to select one of the eight data inputs to the output based on the values of the three select inputs. It features a binary decoding method to select the input, which makes it highly efficient for routing digital signals within a circuit.

This multiplexer operates on a wide operating voltage range of 2V to 6V, making it suitable for a variety of applications in different voltage environments. Additionally, the low power consumption and high noise immunity of CMOS technology ensure that this device is reliable for use in battery-operated and noise-sensitive electronic systems.

The MC74HC151ADG is equipped with an enable input that, when held high, forces the output into a high impedance state, thus allowing for the connection of multiple outputs to a common bus without the risk of bus contention. This feature is particularly useful in digital multiplexing and demultiplexing applications, as well as in the implementation of memory address decoding.

Encased in a SOIC-16 package, the MC74HC151ADG offers a compact footprint for space-constrained applications. Its surface-mount design fits well into modern printed circuit board layouts, providing ease of integration into a wide range of commercial and industrial electronic devices.

Key features of the MC74HC151ADG include its low power dissipation, high noise immunity, and the ability to drive up to 10 LSTTL loads. These characteristics, combined with ON Semiconductor's reputation for quality and reliability, make the MC74HC151ADG an excellent choice for designers looking to implement an efficient data selection or routing solution in their digital systems.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the datasheet and technical documentation available from ON Semiconductor.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
795+ $0.0730 $58.0350
1,930+ $0.0600 $115.8000
2,985+ $0.0581 $173.4285
4,110+ $0.0563 $231.3930
5,320+ $0.0543 $288.8760
7,110+ $0.0487 $346.2570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,123 pieces
MOQ: 795 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess