EN
  • EN
  • DE

MAX11876AEWJ

Part No MAX11876AEWJ
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701030-MAX11876AEWJ
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX11876AEWJ CAD Model

Description

The Maxim Integrated MAX11876AEWJ is a highly sophisticated touchscreen controller designed to offer exceptional performance and reliability for capacitive touch applications. This advanced piece of technology is engineered to provide precise and responsive touch detection, making it an ideal choice for a wide range of devices, including smartphones, tablets, and industrial touch panels.

Key Features

  • High Sensitivity: The MAX11876AEWJ offers high sensitivity to touch, allowing for accurate finger tracking and multi-touch capabilities.
  • Low Power Consumption: Designed to be power-efficient, this controller helps in extending the battery life of portable devices.
  • Advanced Noise Suppression: With built-in noise suppression features, the MAX11876AEWJ ensures smooth operation even in electrically noisy environments.
  • Flexible Configuration: The controller supports a wide range of screen sizes and configurations, making it highly adaptable to different design requirements.

Technical Specifications

The MAX11876AEWJ operates over a -40°C to +85°C temperature range, suitable for various climates and conditions. It communicates through an I2C-compatible interface, providing easy integration with most microprocessors or microcontrollers. The controller's package is a 30-bump, wafer-level package (WLP), which minimizes the footprint on the PCB and is beneficial for compact device designs.

Applications

This touchscreen controller is versatile and can be used in numerous applications, including:

  • Consumer electronics such as smartphones and tablets
  • Automotive infotainment systems
  • Personal navigation devices
  • Industrial control panels

The MAX11876AEWJ from Maxim Integrated represents a blend of performance, efficiency, and adaptability, making it an excellent choice for designers looking to incorporate reliable touch functionality into their products. With its robust feature set and technical prowess, the MAX11876AEWJ stands out as a leading solution in the capacitive touchscreen controller market.

You May Also Be Interested in

Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8395 $58.0740
30+ $3.9709 $119.1270
46+ $3.8462 $176.9252
63+ $3.7226 $234.5238
81+ $3.5978 $291.4218
108+ $3.2259 $348.3972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess