EN
  • EN
  • DE

AMC1100EVM

Part No AMC1100EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Op Amps
Description EVAL MODULE FOR AMC1100 / AMC1100 Special Purpose Amplifier Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Channels per IC 1 - Single
Amplifier Type Isolation
Output Type Differential
-3db Bandwidth 100kHz
Output Current per Channel 20mA
Operating Temperature Range -40°C ~ 105°C
Current - Supply (Main IC) 5.4mA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part AMC1100
Win Source Part Number 768496-AMC1100EVM
Popularity Medium
Supply and Demand Status Limited
Family Name AMC1100
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AMC1100EVM CAD Model

Description

The AMC1100EVM is a compact, feature-rich evaluation module designed by Texas Instruments to facilitate the testing and performance analysis of the AMC1100, a precision isolation amplifier. This specialized evaluation module is an essential tool for engineers and designers who require high-accuracy signal isolation in their applications, such as industrial motor drives, green energy systems, and power monitoring circuits.

The AMC1100 is a fully-differential isolation amplifier with a high-voltage input, designed to provide precise electrical isolation. It employs an innovative silicon dioxide (SiO2) barrier to achieve high insulation ratings, ensuring signal integrity and safety in high-voltage environments. The device features a low nonlinearity of 0.03%, a low offset voltage, and a noise-reduction design, making it ideal for accurate and reliable data acquisition.

The AMC1100EVM comes equipped with a variety of test points and onboard features that enable comprehensive evaluation of the AMC1100's capabilities. The module includes configurations for different input ranges and allows for easy connection to a variety of signal sources. With its onboard reference and power supply circuits, the EVM simplifies the process of device testing, allowing for immediate plug-and-play functionality.

Furthermore, the evaluation module is compatible with standard breadboard and prototyping equipment, making it a versatile addition to any development lab. The AMC1100EVM also includes detailed documentation, providing users with application notes, setup guidelines, and example circuits to accelerate the development process and ensure a smooth integration into target applications.

With its robust design and comprehensive feature set, the AMC1100EVM is an indispensable tool for engineers looking to leverage the high-performance characteristics of the AMC1100 isolation amplifier in their designs. Texas Instruments' commitment to quality and innovation is evident in this evaluation module, making it a reliable and efficient solution for advancing isolated signal processing technology.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADA4899-1YRD
Need more? Email Us
Analog Devices Inc.
EVAL BOARD DUAL OPAMP RRO
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4851-4YRU
Need more? Email Us
Analog Devices Inc.
EVAL BOARD ADA4807-2 10MSOP
Lowest to $134.3284
Analog Devices Inc.
BOARD EVAL FOR ADA4941-1YCP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPA818
Need more? Email Us
Analog Devices Inc.
EVAL BOARD DIFF OPAMP ADA4940-1
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4851-2YRM
Need more? Email Us
Texas Instruments
BOARD EVAL HS MONO AMP SOT23 / - pval(183) Evaluation Board
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.1877 $88.1877
2+ $85.4318 $170.8636
3+ $82.6760 $248.0280
4+ $79.9201 $319.6804
5+ $71.6525 $358.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess