EN
  • EN
  • DE

MAX16919BGEE/V

Part No MAX16919BGEE/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701914-MAX16919BGEE/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16919BGEE/V CAD Model

Description

Introducing the MAX16919BGEE/V Automotive Power Management IC from Maxim Integrated

The MAX16919BGEE/V by Maxim Integrated stands out as a robust, high-performance power management integrated circuit (PMIC) designed to meet the demanding requirements of automotive applications. This versatile chip offers a comprehensive solution for power supply challenges in modern vehicles, ensuring reliable operation of automotive electronics.

Key Features:

  • High Voltage Range: Engineered to operate over a wide input voltage range, the MAX16919BGEE/V can handle the fluctuations commonly found in automotive power systems, making it ideal for a variety of vehicle applications.
  • Thermal Management: With an advanced thermal protection feature, this PMIC ensures performance stability by preventing overheating, thereby enhancing the longevity and reliability of electronic components.
  • Robust Protection: The device is equipped with built-in overvoltage, undervoltage, and overcurrent protection circuits that safeguard the system against potential electrical hazards.
  • Low Quiescent Current: It boasts a low quiescent current, which is critical for reducing power consumption, especially in battery-powered applications where energy efficiency is paramount.

Applications:

The MAX16919BGEE/V is ideally suited for a wide array of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Navigation
  • Telematics
  • Body Control Modules

Quality and Reliability:

Maxim Integrated has a reputation for producing high-quality components, and the MAX16919BGEE/V is no exception. It is built to meet stringent automotive industry standards, ensuring that it performs reliably in harsh environments and under extreme conditions typical of automotive applications.

Conclusion:

For developers and manufacturers seeking a dependable power management solution for their automotive electronics, the MAX16919BGEE/V offers a compelling combination of versatility, robust protection, and energy efficiency. Its advanced features ensure that it can meet the power supply needs of today's sophisticated vehicle systems, making it a top choice for automotive power management.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $1.5093

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8755 $58.7550
24+ $4.8210 $115.7040
38+ $4.6708 $177.4904
52+ $4.5195 $235.0140
67+ $4.3694 $292.7498
89+ $3.9178 $348.6842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,086 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess