EN
  • EN
  • DE

TPS51650RSLT

Part No TPS51650RSLT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG CTRLR IMVP-7 2OUT 48VQFN / series Controller, Intel IMVP-7 Voltage Regulator IC 2 Output 48-VQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr Texas Instruments
Series D-CAP+™
Package Tape & Reel
Applications Controller, Intel IMVP-7
Voltage - Input 3V ~ 28V
Number of Outputs 2
Voltage - Output 0.25V ~ 1.52V
Temperature Range - Operating -10°C ~ 105°C
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (6x6)
Base Product Number TPS51650
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -TPS51650RSLT-NDR,296-30211-6,TEXTISTPS51650RSLT,-296-30211-1-ND,296-30211-2,296-30211-1,2156-TPS51650RSLT,-296-30211-1
Standard Package 250
Win Source Part Number 1100945-TPS51650RSLT
Ultra Librarian 3D Model Ultra Librarian TPS51650RSLT CAD Model

Description

The TPS51650RSLT is a highly efficient, synchronous buck controller designed by the renowned semiconductor manufacturer, Texas Instruments. This advanced power management integrated circuit (IC) is tailored for precision voltage regulation in a broad range of electronic applications, making it an ideal solution for systems requiring a reliable power source with a small footprint.

Key Features:

  • Advanced Control: The TPS51650RSLT employs a D-CAP™ mode control that provides a fast transient response, which is critical for maintaining stable operation in rapidly changing load conditions.
  • Versatile Power Supply: This IC is capable of providing an output voltage ranging from 0.6V to 5.5V, making it versatile for various applications, from low-voltage digital cores to standard 5V peripheral supplies.
  • High Efficiency: With its integrated low RDS(on) MOSFETs, the TPS51650RSLT achieves high efficiency, which helps in reducing heat dissipation and improving system reliability.
  • Adjustable Switching Frequency: The device allows for an adjustable switching frequency from 250kHz to 1.2MHz, enabling designers to optimize the performance based on specific application needs.
  • Robust Protection Features: It includes over-current protection, over-voltage protection, and thermal shutdown, ensuring the safety and longevity of the end application.

Applications:

The TPS51650RSLT is suitable for a wide array of applications, including but not limited to:

  • Notebook and Ultrabook™ Computers
  • Netbooks and Tablets
  • Graphics Cards
  • Server and Telecom Infrastructures
  • Multi-phase Power Supplies

Package and Availability:

The TPS51650RSLT comes in a compact 40-pin QFN (RSL) package, providing a space-saving solution for densely packed PCBs. Its small size does not compromise its performance or functionality, making it an excellent choice for sleek, modern electronic designs. The product is available for order through Texas Instruments and authorized distributors, ensuring easy accessibility for designers and manufacturers around the globe.

You May Also Be Interested in

Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $4.8928
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $3.1898
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $5.7357
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Linear Technology
IC REG TRPL BCK/LINEAR 14-DFN
Need more? Email Us
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $7.8205
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3278 $50.6224
20+ $5.1920 $103.8400
30+ $5.0298 $150.8940
42+ $4.8675 $204.4350
54+ $4.7053 $254.0862
72+ $4.2185 $303.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,340 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess