EN
  • EN
  • DE

TPS51650RSLR

Part No TPS51650RSLR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC D-CAP CTRLR SYNC BUCK 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, Intel IMVP-7
Voltage - Input 3 V to 28 V
Number of Outputs 2
Output Voltage 0.25 V to 1.52 V
Temperature Range - Operating -10°C to 105°C
Mounting SMD (SMT)
Case / Package 48-VQFN (6x6)
Win Source Part Number 043302-TPS51650RSLR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51650RSLR CAD Model

Description

The TPS51650RSLR is a highly sophisticated integrated circuit from Texas Instruments, designed to cater to the demanding needs of modern power supply applications. This advanced component is a testament to Texas Instruments' commitment to providing innovative and reliable solutions for the electronics industry.

Key Features:

  • High Efficiency: The TPS51650RSLR boasts high efficiency, which is crucial for reducing heat generation and improving system reliability in high-performance computing and consumer electronics.
  • Versatile Power Management: With its versatile power management capabilities, this IC is adept at delivering stable and precise voltages required by CPUs, GPUs, and other power-sensitive components.
  • Integrated MOSFET Drivers: The inclusion of integrated MOSFET drivers simplifies the design and reduces the external component count, leading to a more compact and cost-effective power solution.
  • Programmable Features: It offers programmable features such as switching frequency and overcurrent protection, allowing designers to tailor the IC to specific application requirements.
  • Thermal Management: Excellent thermal management characteristics ensure that the TPS51650RSLR operates reliably over a wide temperature range, making it suitable for various environments and applications.

Applications:

The TPS51650RSLR is ideal for a range of applications that require efficient and reliable power management. These include:

  • High-performance computing platforms
  • Gaming consoles
  • Graphics cards
  • Server and enterprise solutions
  • Networking equipment

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality, and the TPS51650RSLR is no exception. It is built to meet the highest standards of performance and reliability, ensuring that it can withstand the rigors of everyday use in demanding applications.

Overall, the TPS51650RSLR from Texas Instruments represents a powerful solution for designers looking to optimize their power supply systems with a reliable, efficient, and flexible integrated circuit.

You May Also Be Interested in

Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7695 $51.9255
22+ $4.7340 $104.1480
33+ $4.5860 $151.3380
46+ $4.4381 $204.1526
59+ $4.2902 $253.1218
78+ $3.8463 $300.0114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,533 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess