EN
  • EN
  • DE

MAX8776ETJ

Part No MAX8776ETJ
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706960-MAX8776ETJ
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8776ETJ CAD Model

Description

The MAX8776ETJ is a high-performance, synchronous buck controller from Maxim Integrated, designed to deliver precise voltage regulation and high efficiency for advanced microprocessors. This controller is optimized for converting a high input voltage to a low output voltage with excellent transient response, making it ideal for powering CPUs, GPUs, and other ASICs in computing and telecommunications applications.

This device operates over a wide input voltage range and provides an adjustable output voltage, which can be set via external resistors. Its integrated MOSFET drivers and bootstrap diode help minimize external component count, thereby saving space and cost on the PCB. The MAX8776ETJ also features a high switching frequency that allows the use of small, low-profile inductors and capacitors, further reducing the overall solution size.

The MAX8776ETJ comes with a host of protection features to ensure the safe operation of the end application. These include overvoltage protection, undervoltage protection, overcurrent protection, and thermal shutdown. The device also supports soft-start to prevent inrush current during startup, enhancing system reliability.

One of the standout features of the MAX8776ETJ is its Quick-PWM™ control architecture, which provides instantaneous response to fast load current steps, a critical requirement for powering the latest high-performance microprocessors. Additionally, the controller supports both 5-bit VID and external voltage margining, allowing precise control over the output voltage for performance tuning and power management.

The MAX8776ETJ is available in a compact 32-pin thin QFN package with an exposed pad for improved thermal performance. Its small footprint and high level of integration make it an excellent choice for space-constrained applications that require a high-efficiency power solution.

Maxim Integrated's commitment to quality and performance ensures that the MAX8776ETJ meets the stringent requirements of modern electronic systems, providing designers with a reliable and flexible power management solution.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess