EN
  • EN
  • DE

TPS563202DRLR

Part No TPS563202DRLR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4.5-V TO 17-V INPUT, 3-A SYNCHRO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.806V 1 Output 3A SOT-563, SOT-666
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SOT-563, SOT-666
Case / Package SOT-563
Family Name TPS563202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS563202DRLRDKR, 296-TPS563202DRLRTR, 296-TPS563202DRLRCT
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900826-TPS563202DRLR
Ultra Librarian 3D Model Ultra Librarian TPS563202DRLR CAD Model

Description

Overview of the TPS563202DRLR from Texas Instruments

The TPS563202DRLR is a highly efficient, small-sized, synchronous step-down DC-DC converter designed by Texas Instruments. It is a part of TI's extensive portfolio of voltage regulators, renowned for their reliability and performance. This component is particularly suitable for applications that require a compact power solution without compromising on power efficiency or performance.

Key Features

  • Wide Input Voltage Range: The TPS563202DRLR operates with an input voltage range from 4.5V to 17V, making it versatile for a broad range of applications, from industrial to consumer electronics.
  • High-Efficiency Synchronous Buck Converter: The device integrates low RDS(on) high-side and low-side MOSFETs which contribute to its high efficiency, reducing heat dissipation and improving system performance.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 350 kHz to 2.2 MHz through an external resistor, allowing optimization between efficiency and external component size.
  • Output Current Capability: It can deliver up to 3A of continuous output current, which is suitable for powering a wide array of ICs and embedded systems.
  • Thermal and Over-Current Protection: The TPS563202DRLR comes with built-in thermal shutdown and over-current protection features, ensuring the safety and longevity of both the regulator and the overall system.

Applications

The TPS563202DRLR is ideal for various applications where space is at a premium, and power efficiency is crucial. These include:

  • Set-top boxes
  • Networking equipment like routers and switches
  • Consumer electronics such as TVs and gaming consoles
  • Point of Load (POL) solutions for FPGA, DSP, and ASIC power supplies

Package and Reliability

The device is offered in a small 6-pin SOT (DRL) package, which minimizes the footprint on the PCB and is suitable for high-density board designs. With Texas Instruments' commitment to quality, the TPS563202DRLR is designed to meet the rigorous standards required in professional electronic systems, ensuring reliability and performance consistency.

Overall, the TPS563202DRLR from Texas Instruments is a robust and efficient solution for modern electronic power supply requirements, blending performance with practicality in a compact form factor.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
585+ $0.0856 $50.0760
1,425+ $0.0703 $100.1775
2,205+ $0.0681 $150.1605
3,035+ $0.0659 $200.0065
3,925+ $0.0637 $250.0225
5,255+ $0.0571 $300.0605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 148,547 pieces
MOQ: 585 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess