EN
  • EN
  • DE

SN74LS283NS

Part No SN74LS283NS
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC BINARY FULL ADDERS 4BIT 16SO / IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74LS283
Standard Package 370 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 849989-SN74LS283NS
Ultra Librarian 3D Model Ultra Librarian SN74LS283NS CAD Model

Description

The SN74LS283NS, manufactured by Texas Instruments, is a high-performance 4-bit binary full adder integrated circuit. This IC is designed for arithmetic operations and is a crucial component in digital systems where addition of multi-bit binary numbers is required. The SN74LS283NS is part of the 74LS family, known for its low-power Schottky technology, which ensures reduced power consumption while maintaining high-speed operation.

Key Features

  • Logic Family: The device is part of the 74LS series, which stands for Low-power Schottky, indicating efficient power usage.
  • Operation: It is capable of adding two 4-bit binary numbers and provides outputs for both sum (S0-S3) and carry (C4).
  • Carry Lookahead: Features a carry lookahead circuitry that enables fast cascading of multiple SN74LS283NS chips for handling larger bit-width arithmetic without significant delay.
  • Supply Voltage: Typically operates at 5V, which is standard for TTL devices, making it compatible with a wide range of digital systems.
  • Package: Comes in a 16-pin plastic DIP (Dual In-line Package), denoted by the 'N' in its part number, suitable for through-hole mounting.

Applications

The SN74LS283NS is versatile and can be used in various applications such as:

  • Arithmetic logic units (ALUs) in microprocessors and microcontrollers.
  • Digital calculators and computational units.
  • Binary counters or accumulators.
  • Address computation in memory circuits.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74LS283NS is no exception and is built to meet or exceed industry standards. Each device undergoes rigorous testing to ensure it performs to specifications under varying conditions.

Support and Resources

Customers can access a wide range of resources for the SN74LS283NS, including datasheets, application notes, and design tools, directly from the Texas Instruments website. Technical support is also available to assist with design-in processes and troubleshooting.

You May Also Be Interested in

ON Semiconductor
IC INVERTER COMP PR DUAL 14-DIP / Dual Complementary Pair Plus Inverter 3-CH Inverting CMOS 14-Pin PDIP Rail
Lowest to $0.5518
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $19.4806
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DFF 20TSSOP
Lowest to $10.0126
Texas Instruments
IC FULL ADDER 4BIT BIN 16-SOIC
Lowest to $0.3765
ON Semiconductor
2.5V / 3.3V ECL Differential Receiver/Driver
Lowest to $7.6516
Texas Instruments
IC DIODE ARRAY RC TERM 20-SOIC
Need more? Email Us
Texas Instruments
IC 7BIT BUS INTERFC 3ST 20SO
Lowest to $1.1909
Diodes Incorporated
IC REG BUFFER 14BIT 48TSSOP
Lowest to $3.7618
Texas Instruments
IC DUAL COMPL PAIR W/INV 14-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4189 $61.6756
8+ $12.6515 $101.2120
13+ $12.2561 $159.3293
17+ $11.8607 $201.6319
22+ $11.4654 $252.2388
30+ $10.2793 $308.3790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,590 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess