EN
  • EN
  • DE

LTC3851EUD-1#PBF

Part No LTC3851EUD-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Down 790kHz Automotive 16-Pin QFN EP Tube / IC REG CTRLR BUCK 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 38 V
Frequency - Switching 250kHz ~ 750kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 783725-LTC3851EUD-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3851-1
Introduction Date November 13, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3851EUD-1#PBF CAD Model

Description

Product Overview: LTC3851EUD-1#PBF - Linear Technology

The LTC3851EUD-1#PBF is a high-performance, synchronous step-down switching regulator controller from Linear Technology, a brand of Analog Devices, that delivers precision power regulation in a compact and efficient package. This advanced controller is designed to drive all N-channel synchronous power MOSFET stages, which is a key feature for achieving high efficiency in power conversion.

Key Features

  • Wide Input Voltage Range: The product operates over a 4.5V to 24V input voltage range, making it suitable for a variety of applications, including industrial, automotive, and telecommunications.
  • Output Voltage: It can produce an output voltage from 0.8V up to 0.8V less than the input voltage, enabling versatility in design for different voltage requirements.
  • Powerful Performance: The LTC3851EUD-1#PBF has a powerful 1.1Ω on-chip gate drivers, ensuring robust performance and the ability to drive large MOSFETs for higher current applications.
  • Efficient Operation: With its phase-lockable frequency of 250kHz to 2.25MHz, the device allows for optimization between efficiency and external component size.
  • Opti-Loop Compensation: The LTC3851EUD-1#PBF features Opti-Loop compensation, which minimizes the output voltage overshoot and allows for a wide range of output capacitors and inductors.

Applications

This versatile controller is ideal for a range of applications, including:

  • Power distribution systems
  • Distributed DC power systems
  • Datacom and telecom power systems
  • Automotive power systems

Product Specifications

The LTC3851EUD-1#PBF is offered in a compact (3mm x 3mm) QFN package, ensuring a minimal footprint on the PCB. It also features tracking and soft-start capabilities to provide a controlled startup sequence, reducing stress on the power supply and the load during power-up. The device also integrates protection features such as overvoltage, undervoltage lockout, and thermal shutdown, enhancing the reliability and safety of your system.

With its robust feature set and flexible design options, the LTC3851EUD-1#PBF switching regulator controller is an excellent choice for engineers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1130 $54.6780
14+ $7.4774 $104.6836
21+ $7.2437 $152.1177
29+ $7.0100 $203.2900
37+ $6.7764 $250.7268
50+ $6.0754 $303.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess