EN
  • EN
  • DE

M74HC4538M1R

Part No M74HC4538M1R
Manufacturer STMicroelectronics
Description DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1211138-M74HC4538M1R
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian M74HC4538M1R CAD Model

Description

The M74HC4538M1R is a high-speed CMOS Dual Retriggerable Monostable Multivibrator fabricated with silicon gate C2MOS technology from STMicroelectronics, a global semiconductor leader. This integrated circuit (IC) is designed to produce precise time delays and is particularly well-suited for timing, pulse shaping, and signal processing applications in a wide range of electronic systems.

The M74HC4538M1R operates with a supply voltage range from 2V to 6V, making it compatible with TTL, LSTTL, and CMOS logic levels without the need for external components. This versatility allows the device to be used in environments with varying power supply conditions, enabling efficient use in both portable and stationary applications.

Each multivibrator of the M74HC4538M1R features an active low trigger/reset input, which can be used to generate output pulses of adjustable width with the timing components, typically an external resistor and capacitor. The precision of the timing intervals is maintained over a wide temperature range and supply voltage fluctuations, ensuring reliable performance in critical timing applications.

The device also offers retriggerable functionality, allowing the output pulse duration to be extended with each new trigger pulse received during an ongoing pulse. This feature is invaluable in applications requiring flexible pulse management, such as in communication systems, process control, and alarm systems.

The outputs of the M74HC4538M1R can source or sink currents up to 8mA, providing sufficient drive capability for interfacing with other logic devices, relays, or LEDs. Additionally, the IC has a symmetrical output impedance, fast switching times, and a balanced propagation delay, which contribute to its excellent performance in high-speed operations.

The M74HC4538M1R comes in a compact SOP-16 package, making it suitable for space-constrained applications. Its robust design ensures latch-up protection and compliance with the JEDEC standard no. 17 specifications. With its combination of features, the M74HC4538M1R is a reliable choice for designers seeking a dual retriggerable monostable multivibrator with consistent and accurate timing characteristics.

For detailed specifications, application circuits, and additional information, designers and engineers are encouraged to consult the datasheet provided by STMicroelectronics.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess