EN
  • EN
  • DE

DG409CJ

Part No DG409CJ
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description DUAL 4-CHANNEL ANALOG MUX / Circuit IC Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Base Product Number DG409
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 584808-DG409CJ
Ultra Librarian 3D Model Ultra Librarian DG409CJ CAD Model

Description

The DG409CJ, from Maxim Integrated, is a precision monolithic high-speed analog multiplexer/demultiplexer that offers a perfect solution for advanced analog signal management. This component is designed to connect a single output to one of eight inputs, depending on the state of three binary control inputs. Its design is focused on reliability and performance, making it an ideal choice for a wide range of applications in the industrial, communication, and instrumentation sectors.

Key Features

  • Low On-Resistance: The DG409CJ features a low on-resistance of 100Ω (max) over the entire signal range, ensuring minimal signal attenuation and high fidelity.
  • Low Crosstalk: With its excellent isolation between channels, the device minimizes crosstalk, making it suitable for high-frequency data acquisition and multiplexing systems.
  • Single +15V or Dual ±15V Supply: The DG409CJ can operate from a single positive supply or from dual supplies for added flexibility in various circuit configurations.
  • TTL/CMOS Compatible: The logic inputs are compatible with standard TTL and CMOS levels, which allows for easy interfacing with microcontrollers and digital logic.
  • Break-Before-Make Switching: This mechanism ensures that one switch is disconnected before another connects, preventing momentary short circuits when switching between channels.
  • Wide Operating Temperature Range: The device operates over an extended temperature range of -40°C to +85°C, suitable for harsh environments.

Applications

The DG409CJ is versatile and can be used in various applications, including:

  • Data acquisition systems
  • Audio signal routing
  • Test equipment
  • Process control systems
  • Battery-operated systems

Quality and Reliability

Maxim Integrated ensures that the DG409CJ meets the highest quality and reliability standards. Each device undergoes rigorous testing and quality control measures, guaranteeing performance in critical applications. The DG409CJ is available in a PDIP-16 package, offering ease of integration into a variety of circuit boards and systems.

You May Also Be Interested in

Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess