EN
  • EN
  • DE

MSP430V155

Part No MSP430V155
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case TQFP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 725494-MSP430V155
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP430V155 CAD Model

Description

The Texas Instruments MSP430V155 is a highly integrated microcontroller that is part of the MSP430 family, renowned for its low power consumption and robust performance in embedded applications. This microcontroller is specifically designed to meet the needs of complex and power-sensitive applications such as industrial control systems, smart meters, home automation, and portable medical devices.

Key Features:

  • 16-bit RISC Architecture: The MSP430V155 operates with a 16-bit Reduced Instruction Set Computing (RISC) architecture that enables it to deliver powerful performance while maintaining high code efficiency.
  • Low Power Consumption: It features multiple power-saving modes, including an ultra-low-power standby mode, making it ideal for battery-powered and energy-harvesting applications.
  • Integrated Peripherals: This microcontroller comes with a variety of built-in peripherals, such as a 12-bit analog-to-digital converter (ADC), timers, serial communication modules (UART/SPI/I2C), and more, which reduce the need for external components.
  • Flexible Clock System: The MSP430V155's flexible clock system supports a range of internal and external clock sources, allowing for precise timing and reduced power consumption.
  • Memory: It boasts a generous memory allocation, with flash memory for program storage and RAM for data processing, ensuring smooth operation and sufficient space for complex applications.
  • Digital I/O: The device offers numerous digital input/output pins that support various functions and interfacing capabilities with external hardware.

Development Support:

Developers can take advantage of Texas Instruments' comprehensive development ecosystem for the MSP430 family, which includes development kits, software libraries, and the Code Composer Studio integrated development environment. This support accelerates the development process and helps bring products to market faster.

Applications:

The MSP430V155 is versatile and can be used across a wide range of applications. Its low power consumption and rich feature set make it particularly well-suited for:

  • Smart Grid and Energy Management Systems
  • Home and Building Automation
  • Industrial Monitoring and Control
  • Portable Medical Devices
  • Remote Sensing and IoT Devices

With its combination of performance, power efficiency, and integration, the Texas Instruments MSP430V155 microcontroller is an excellent choice for designers looking to create sophisticated and reliable embedded systems.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5010 $55.0100
23+ $4.5137 $103.8151
35+ $4.3726 $153.0410
48+ $4.2316 $203.1168
62+ $4.0905 $253.6110
82+ $3.6674 $300.7268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess