EN
  • EN
  • DE

EMC3DXV5T1

Part No EMC3DXV5T1
Manufacturer ON Semiconductor
Catalog Transistors - Special Purpose
Description Dual Common Base-Collector Bias Resistor Transistors NPN and PNP Silicon Surface Mount Transistors with Monolithic Bias Resistor Network
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1171906-EMC3DXV5T1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMC3DXV5T1 CAD Model

Description

ON Semiconductor EMC3DXV5T1 Product Overview

The EMC3DXV5T1 is a state-of-the-art ESD protection device designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This robust component is engineered to safeguard sensitive electronic circuits from electrostatic discharge (ESD) events, which can cause irreparable damage to electronic devices. The EMC3DXV5T1 is an optimal solution for protecting high-speed data lines and I/O ports in a wide range of applications, including mobile phones, personal computers, and other portable electronics.

Key Features

  • Low Clamping Voltage: The EMC3DXV5T1 offers a low clamping voltage, ensuring that the protected circuitry is exposed to minimal stress during ESD events.
  • Fast Response Time: With a rapid response time to ESD strikes, this device promptly diverts the harmful energy away from the sensitive components, thereby preventing damage.
  • Low Capacitance: The device's low capacitance design makes it ideal for high-speed data lines, as it minimizes signal attenuation and preserves signal integrity.
  • Compact SOT-23 Package: The small surface-mount SOT-23 package allows for efficient use of PCB space, making it suitable for compact electronic designs.
  • High ESD Protection: The EMC3DXV5T1 is capable of withstanding ESD discharges up to the IEC61000-4-2 Level 4 standard, providing robust protection for your electronic equipment.

Applications

The versatility of the EMC3DXV5T1 makes it an ideal choice for a variety of applications where ESD protection is critical. Common use cases include:

  • USB interfaces
  • HDMI ports
  • DisplayPort interfaces
  • Antenna connections
  • Other high-speed data lines requiring ESD protection

Reliability and Quality

ON Semiconductor is committed to delivering high-quality and reliable components. The EMC3DXV5T1 is no exception, as it is designed to meet stringent industry standards for ESD protection. With its robust design and ON Semiconductor's reputation for quality, this ESD protection device is an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

By integrating the EMC3DXV5T1 into your design, you can ensure that your products are well-protected against the common and potentially devastating effects of electrostatic discharge, thus maintaining performance and customer satisfaction.

You May Also Be Interested in

Nexperia USA Inc.
IC MOSFET DRIVER 6TSOP / Trans GP BJT NPN/PNP 40V 1A 580mW Automotive 6-Pin TSOP T/R
Lowest to $0.1470
STMicroelectronics
HYBRID EMITTER SWITCHED BIPOLAR TRANSISTOR ESBT 1700 V - 3 A - 0.55 Ohm | TRANS ESBT 1700V 3A TO-247-4L
Lowest to $6.3687
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $0.1515
Nexperia USA Inc.
TRANS PNP 30V 100MA DUAL SOT143B
Lowest to $0.2544
Freescale Semiconductor - NXP
Transistor
Need more? Email Us
Diodes Incorporated
N-CHANNEL ENHANCEMENT MODE MOSFET PLUS NPN TRANSISTOR
Need more? Email Us
Diodes Incorporated
MCU LOAD SWITCH 200MA SOT-26 / 200 mA LOAD SWITCH FEATURING PRE-BIASED PNP TRANSISTOR AND N-MOSFET WITH PULL DOWN RESISTOR
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 30V 100MA DUAL SOT143B
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.3V 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4056 $63.2520
105+ $1.1527 $121.0335
160+ $1.1169 $178.7040
215+ $1.0811 $232.4365
280+ $1.0453 $292.6840
370+ $0.9367 $346.5790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,950 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess