EN
  • EN
  • DE

EMC3DXV5T5

Part No EMC3DXV5T5
Manufacturer ON Semiconductor
Catalog Transistors - Special Purpose
Description TRANS BRT NPN/PNP DL 50V SOT-553
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Special Purpose
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Transistor Type 1 NPN, 1 PNP - Pre-Biased (Dual)
Voltage - Rated 50V
Current Rating (Amps) 100mA
Mounting Type Surface Mount
Package / Case SOT-553
Supplier Device Package SOT-553
Base Product Number EMC3DXV5
Standard Package 8,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 589219-EMC3DXV5T5
Ultra Librarian 3D Model Ultra Librarian EMC3DXV5T5 CAD Model

Description

ON Semiconductor EMC3DXV5T5 Product Overview

The EMC3DXV5T5 is a cutting-edge product from ON Semiconductor, renowned for its high-performance and reliability in the field of electronic components. This product is designed to meet the rigorous demands of modern electronic applications, providing efficient power management and protection in a compact form factor. The EMC3DXV5T5 is an ideal choice for designers looking to enhance their systems with a component that offers both versatility and durability.

Key Features

  • High Efficiency: The EMC3DXV5T5 is engineered to provide high-efficiency power conversion, which is crucial for minimizing energy loss and heat generation in electronic systems.
  • Compact Size: Its small footprint makes it an excellent option for space-constrained applications, allowing for more efficient use of PCB real estate.
  • Robust Protection: This product includes features that protect against overcurrent, overvoltage, and thermal overload, ensuring the longevity and reliability of the application it is used in.
  • Low Quiescent Current: The low quiescent current characteristic of the EMC3DXV5T5 helps in reducing standby power consumption, making it suitable for battery-powered devices.

Applications

The ON Semiconductor EMC3DXV5T5 is incredibly versatile and can be used in a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Consumer electronics such as smartphones and tablets
  • Industrial control systems
  • Automotive applications
  • Power supply modules

Quality and Reliability

ON Semiconductor is committed to delivering products that adhere to the highest standards of quality and reliability. The EMC3DXV5T5 is no exception, as it is built with the finest materials and subjected to rigorous testing to ensure it meets the stringent requirements of the electronics industry. Customers can trust this product to perform consistently under various conditions, making it a reliable component for critical applications.

In conclusion, the EMC3DXV5T5 from ON Semiconductor is an exemplary product that combines efficiency, compact design, and protective features to meet the needs of contemporary electronic designs. Its versatility across multiple applications makes it a valuable addition to any project requiring a reliable power management solution.

You May Also Be Interested in

NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $0.3678
Freescale Semiconductor - NXP
Transistor
Need more? Email Us
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $0.8797
Infineon Technologies
TRANSISTOR NPN DBL 30V SOT143-4 / Transistor Current Mirror 2 NPN, Base Collector Junction 30V 100mA Surface Mount PG-SOT-143-3D
Lowest to $0.1033
Freescale Semiconductor - NXP
Transistor
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.5V 16SOIC
Need more? Email Us
ON Semiconductor
Dual Common Base-Collector Bias Resistor Transistors NPN and PNP Silicon Surface Mount Transistors with Monolithic Bias Resistor Network
Lowest to $1.4056
Infineon Technologies
Lowest to $0.4492
ON Semiconductor
TRANS BRT NPN/PNP DL 50V SOT-553
Lowest to $0.0765

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
760+ $0.0765 $58.1400
1,840+ $0.0628 $115.5520
2,850+ $0.0609 $173.5650
3,925+ $0.0589 $231.1825
5,075+ $0.0570 $289.2750
6,790+ $0.0511 $346.9690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 760 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess