EN
  • EN
  • DE

BCV61B,235

Part No BCV61B,235
Manufacturer Nexperia USA Inc.
Catalog Transistors - Special Purpose
Description TRANS NPN 30V 100MA DUAL SOT143B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Transistor Type 2 NPN (Dual) Current Mirror
Applications Current Mirror
Voltage - Rated 30V
Current Rating (Amps) 100mA
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Case / Package TO-253-4, TO-253AA
Supplier Device Package SOT-143B
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1494593-BCV61B,235
Ultra Librarian 3D Model Ultra Librarian BCV61B,235 CAD Model

Description

N

You May Also Be Interested in

Advanced Linear Devices Inc.
MOSFET DUAL SAB 10.6V 8SOIC / Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
Need more? Email Us
Sanken
TRANS PNP/N CH 60V 6A SIP
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET QUAD SAB 10.6V 16SOIC / Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC
Need more? Email Us
ON Semiconductor
TRANS BRT NPN/PNP DUAL SOT-353
Lowest to $0.0601
Nexperia USA Inc.
TRANS NPN 30V 100MA DUAL SOT143B
Need more? Email Us
ON Semiconductor
TRANS BRT NPN/PNP DL 50V SOT-553
Need more? Email Us
STMicroelectronics
TRANS ESBT 1700V 4A TO247-4LHP
Lowest to $18.6198
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.3V 16SOIC
Need more? Email Us
Freescale Semiconductor - NXP
Transistor
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4990 $52.3950
215+ $0.4674 $100.4910
335+ $0.4516 $151.2860
480+ $0.4200 $201.6000
620+ $0.4043 $250.6660
775+ $0.3885 $301.0875
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,690 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess