EN
  • EN
  • DE

ALD810026SCL

Part No ALD810026SCL
Manufacturer Advanced Linear Devices Inc.
Catalog Transistors - Special Purpose
Description MOSFET QUAD SAB 10.6V 16SOIC / Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Special Purpose
Mfr Advanced Linear Devices Inc.
Series SAB™
Package Tube
Transistor Type 4 N-Channel
Applications Supercapacitor Auto Balancing
Voltage - Rated 10.6V
Current Rating (Amps) 80mA
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number ALD810026
Standard Package 50
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.21.0095
California Prop 65 Warning Information
Win Source Part Number 1340862-ALD810026SCL
Ultra Librarian 3D Model Ultra Librarian ALD810026SCL CAD Model

Description

The ALD810026SCL is a 4 N-Channel transistor from the SAB™ series.

  • Product Series: SAB™
  • Transistor Type: 4 N-Channel
  • Voltage Rating: 10.6V
  • Mounting Type: Surface Mount
  • Package: 16-SOIC
  • Application: Supercapacitor Auto Balancing
  • Packaging: Tube
  • Standard Package: 50
  • Current Rating: 80mA
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8541.21.0095
  • Base Product Number: ALD810026
  • Manufacturer: Advanced Linear Devices Inc.
  • Prop 65 Warning: Yes

You May Also Be Interested in

Advanced Linear Devices Inc.
MOSFET DUAL SAB 2.1V 8SOIC
Need more? Email Us
Diodes Incorporated
MCU LOAD SWITCH 200MA SOT-26 / 200 mA LOAD SWITCH FEATURING PRE-BIASED PNP TRANSISTOR AND N-MOSFET WITH PULL DOWN RESISTOR
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 30V 100MA DUAL SOT143B
Lowest to $0.2544
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.2V EE 16SOIC
Need more? Email Us
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $0.8797
Infineon Technologies
Lowest to $0.4492
Diodes Incorporated
N-CHANNEL ENHANCEMENT MODE MOSFET PLUS NPN TRANSISTOR
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 30V 100MA DUAL SOT143B
Lowest to $0.4990
Nexperia USA Inc.
TRANS PNP N-CH SOT1118
Lowest to $1.0920

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess