EN
  • EN
  • DE

DMB53D0UDW

Part No DMB53D0UDW
Manufacturer Diodes Incorporated
Catalog Transistors - Special Purpose
Description N-CHANNEL ENHANCEMENT MODE MOSFET PLUS NPN TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168032-DMB53D0UDW
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMB53D0UDW CAD Model

Description

Introducing the DMB53D0UDW MOSFET from Diodes Incorporated

The DMB53D0UDW is a high-performance, dual N-Channel enhancement mode field effect transistor (MOSFET) designed by the esteemed Diodes Incorporated. This product is engineered to deliver efficient power management and control across a wide range of applications. It's an ideal choice for those seeking a reliable MOSFET that offers both high quality and performance.

Constructed with advanced trench MOSFET technology, the DMB53D0UDW provides excellent RDS(on) and low gate charge, ensuring efficient power handling and reduced switching losses. This makes it particularly suitable for high-efficiency power management tasks in modern electronic devices.

Key Features of the DMB53D0UDW:

  • Low On-Resistance (RDS(on)): The device boasts a very low on-resistance, which translates to reduced conduction losses and improved overall efficiency.
  • Dual N-Channel Configuration: This feature allows for the compact integration of two independent N-Channel MOSFETs in one package, saving space and simplifying design in applications requiring dual MOSFETs.
  • High-Speed Switching: With its fast switching capabilities, the DMB53D0UDW is well-suited for high-frequency applications, contributing to better performance in power conversion and regulation circuits.
  • Low Threshold Voltage: The low threshold voltage ensures that the MOSFET can be driven at lower gate voltages, which can be beneficial in low-voltage applications.
  • Surface-Mount Package: The DMB53D0UDW comes in a compact, surface-mount package which is ideal for space-constrained applications and is compatible with standard manufacturing processes.

Whether you are designing power supplies, DC-DC converters, or looking to incorporate efficient switching into your circuitry, the DMB53D0UDW from Diodes Incorporated is a component that promises to meet your needs with its robust performance and compact form factor. Its advanced features are tailored to enhance the reliability and efficiency of your electronic designs.

Choose the DMB53D0UDW for your next project to ensure you are leveraging the latest in MOSFET technology for superior performance and energy efficiency.

You May Also Be Interested in

NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $0.3678
Rohm Semiconductor
TRANS DUAL DTA143T/2SK2019 EMT6
Lowest to $0.1298
STMicroelectronics
HYBRID EMITTER SWITCHED BIPOLAR TRANSISTOR ESBT 1700 V - 3 A - 0.55 Ohm | TRANS ESBT 1700V 3A TO-247-4L
Lowest to $6.3687
Nexperia USA Inc.
TRANS NPN 30V 100MA DUAL SOT143B
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.5V 16SOIC
Need more? Email Us
NXP / Nexperia
Trans GP BJT PNP 45V 0.1A 390mW Automotive 4-Pin SOT-143B / Low VCEsat (BISS) transistors
Lowest to $0.3519
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.3V 16SOIC
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET DUAL SAB 1.9V EE 8SOIC
Need more? Email Us
Nexperia USA Inc.
TRANS PNP N-CH SOT1118
Lowest to $1.0920

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess