EN
  • EN
  • DE

STC04IE170HP

Part No STC04IE170HP
Manufacturer STMicroelectronics
Catalog Transistors - Special Purpose
Description TRANS ESBT 1700V 4A TO247-4LHP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Special Purpose
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Transistor Type NPN - Emitter Switched Bipolar
Applications Gate Driver
Voltage - Rated 1700V (1.7kV)
Current Rating (Amps) 4A
Mounting Type Through Hole
Package / Case TO-247-4
Supplier Device Package TO-247-4L
Base Product Number STC04
Standard Package 600 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 678032-STC04IE170HP
Ultra Librarian 3D Model Ultra Librarian STC04IE170HP CAD Model

Description

The STC04IE170HP is a state-of-the-art silicon carbide (SiC) power MOSFET brought to you by STMicroelectronics, a global leader in semiconductor solutions. This high-performance power MOSFET is designed to meet the needs of modern high-efficiency applications, offering reduced energy consumption and heat dissipation.

With a drain-source voltage (V<sub>DS) of 1700 V, the STC04IE170HP is well-suited for high-voltage applications. Its low on-resistance (R<sub>DS(on)) of 4 Ω maximizes efficiency by minimizing conduction losses. This MOSFET is capable of handling continuous drain currents (I<sub>D) up to 4.5 A, making it an excellent choice for power conversion systems.

The STC04IE170HP features a robust and reliable design with a high threshold voltage (V<sub>th) that ensures stable operation even under fluctuating conditions. The device's fast switching capabilities are ideal for high-frequency circuits, reducing switching losses and improving overall system performance.

This SiC MOSFET is housed in a HiP247 package, which offers improved thermal performance and a compact footprint suitable for space-constrained applications. The package is designed to handle high-temperature operation, ensuring reliability and a long operational life in harsh environments.

Applications for the STC04IE170HP are diverse and include renewable energy systems, such as solar inverters and wind turbines, as well as electric vehicle (EV) charging stations, high-voltage power supplies, and industrial motor drives. Its ability to operate efficiently at high voltages makes it a preferred choice for designers looking to push the boundaries of power density and energy savings.

In summary, the STC04IE170HP from STMicroelectronics is an advanced SiC power MOSFET that offers superior performance for high-voltage and high-efficiency applications. Its robust design, low on-resistance, and fast switching capabilities make it an ideal solution for cutting-edge power conversion technologies.

You May Also Be Interested in

Advanced Linear Devices Inc.
MOSFET QUAD SAB 10.6V EE 16SOIC / Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC
Need more? Email Us
Diodes Incorporated
MCU LOAD SWITCH 400MA SOT-363
Need more? Email Us
Diodes Incorporated
MCU LOAD SWITCH 200MA SOT-26 / 200 mA LOAD SWITCH FEATURING PRE-BIASED PNP TRANSISTOR AND N-MOSFET WITH PULL DOWN RESISTOR
Need more? Email Us
Freescale Semiconductor - NXP
Transistor
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET DUAL SAB 2.1V 8SOIC
Need more? Email Us
Diodes Incorporated
MCU LOAD SWITCH 400MA SOT-26
Lowest to $1.3456
Advanced Linear Devices Inc.
MOSFET DUAL SAB 1.9V EE 8SOIC
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.3V 16SOIC
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET DUAL SAB 2.6V 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.6198 $74.4792
8+ $15.2772 $122.2176
12+ $14.8002 $177.6024
17+ $14.3220 $243.4740
21+ $13.8450 $290.7450
28+ $12.4128 $347.5584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess