EN
  • EN
  • DE

CXT3904

Part No CXT3904
Manufacturer Central Semiconductor Corp
Catalog Transistors (BJT) - Single
Description SURFACE MOUNT COMPLEMENTARY SILICON TRANSISTORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1163903-CXT3904
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CXT3904 CAD Model

Description

The CXT3904 is a silicon NPN bipolar junction transistor (BJT) manufactured by Central Semiconductor Corp. This transistor is widely utilized for general-purpose amplification and switching applications in diverse electronic circuits.

Applications:

  • General-Purpose Amplification: Suitable for amplifying signals in a wide range of applications, including audio and RF circuits.
  • Switching Circuits: Used as a switch to control current flow in various electronic systems.
  • Driver Stages: Can be used as a driver transistor to provide current amplification to drive other components.
  • Oscillators: Employed in oscillator circuits to generate signals at specific frequencies.
  • Linear Amplifiers: Utilized in linear amplifier designs for signal amplification with minimal distortion.

Features:

  • NPN Bipolar Junction Transistor (BJT): Allows for efficient current control.
  • High Current Gain (hFE): Provides substantial current amplification for small input currents.
  • Low Saturation Voltage: Reduces power dissipation during switching operations.
  • Fast Switching Speed: Enables rapid switching between on and off states.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Versatile Application: Suitable for a broad range of electronic projects.
  • High Performance: Provides reliable and efficient performance in various circuits.
  • Energy Efficiency: Minimizes power consumption due to its low saturation voltage.
  • Easy Integration: Can be easily integrated into existing circuit designs.
  • Cost-Effective Solution: Offers a balance of performance and cost.

Additional Details:

The CXT3904 is commonly available in a TO-92 package. Typical electrical specifications include a collector-emitter voltage (Vceo) of 40V, a collector current (Ic) of 200mA, and a power dissipation (Pd) of 350mW. The DC current gain (hFE) typically ranges from 100 to 300, depending on the collector current and temperature.

This transistor is a popular choice for students, hobbyists, and professionals alike due to its robust characteristics and wide availability. It's a standard component in many electronic kits and prototyping projects.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3199 $58.5189
27+ $4.3647 $117.8469
41+ $4.2285 $173.3685
57+ $4.0922 $233.2554
73+ $3.9559 $288.7807
98+ $3.5470 $347.6060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess