EN
  • EN
  • DE

2SC3787S

Part No 2SC3787S
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description POWER BIPOLAR TRANSISTOR NPN / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 855175-2SC3787S
Ultra Librarian 3D Model Ultra Librarian 2SC3787S CAD Model

Description

The ON Semiconductor 2SC3787S is a high-performance bipolar transistor designed to deliver reliability and efficiency for a wide range of electronic applications. This NPN transistor is specifically crafted to cater to the needs of power management in complex circuits, making it an ideal choice for both commercial and industrial environments.

Key Features

  • High Current Gain Bandwidth Product: The 2SC3787S boasts a high fT, ensuring that it can handle high-frequency signals with ease, making it suitable for applications in audio amplifiers, signal processing, and more.
  • Low Saturation Voltage: This feature minimizes power loss and heat generation, thus improving the overall efficiency of the device it is implemented in.
  • Complementary PNP Type Available: The 2SC3787S has a complementary PNP type, allowing for flexibility in designing push-pull amplifiers and other complementary configurations.
  • Robust Power Handling: With its ability to manage considerable power levels, this transistor is well-suited for power regulation tasks in a variety of electronic devices.

Applications

The versatility of the 2SC3787S makes it a go-to component for numerous applications. It is frequently used in:

  • Power supplies
  • Audio power amplifiers
  • Switching regulators
  • Driver stages in high-fidelity amplifiers and sound equipment
  • Signal processing circuits

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the 2SC3787S is no exception. This transistor is manufactured using state-of-the-art processes that ensure high reliability and performance consistency. It is designed to withstand the rigors of intense operational conditions, ensuring longevity and stability in your electronic projects.

Environmental Considerations

The 2SC3787S is produced with ecological impact in mind. ON Semiconductor adheres to international standards for environmental care, ensuring that their products, including the 2SC3787S, are compliant with RoHS directives and free from harmful substances.

Whether you're designing a new audio amplifier, overhauling a power supply unit, or developing advanced signal processing equipment, the ON Semiconductor 2SC3787S provides the performance and reliability that engineers and technicians trust.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6260 $59.4700
225+ $0.5137 $115.5825
350+ $0.4977 $174.1950
480+ $0.4816 $231.1680
625+ $0.4656 $291.0000
835+ $0.4174 $348.5290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess