EN
  • EN
  • DE

MC33182P

Part No MC33182P
Manufacturer ON Semiconductor
Description Low Power, High Slew Rate, Wide Bandwidth, JFET Input Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1218273-MC33182P
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33182P CAD Model

Description

The MC33182P is a high-performance operational amplifier (op-amp) manufactured by ON Semiconductor, known for its exceptional features and reliability. This device is designed for a wide array of applications, including precision analog circuits, filter circuits, and many more, making it a versatile choice for engineers and designers.

Key Features:

  • Low Input Offset Voltage: The MC33182P boasts a low input offset voltage, which significantly reduces the error in amplification, ensuring accurate signal processing.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies without compromising the gain, making it ideal for high-speed applications.
  • Large Output Voltage Swing: The output voltage swing of the MC33182P is close to the power supply levels, which maximizes the dynamic range of the amplifier.
  • Low Total Harmonic Distortion (THD): This parameter is critical in audio applications, and the MC33182P excels by providing low THD, thus preserving the integrity of the original signal.
  • High Slew Rate: The op-amp's high slew rate ensures rapid changes in the output voltage, enabling it to respond quickly to changes in the input signal.
  • Single or Dual Supply Operation: Flexibility in power supply is a key advantage, as the MC33182P can be operated from a single supply or dual supplies, catering to various circuit designs.

Applications:

  • Audio Processing Circuits
  • Active Filters
  • Analog to Digital Converters
  • Servo Amplifiers
  • Instrumentation

The MC33182P is available in a standard 8-pin DIP package, which is suitable for through-hole mounting, providing ease of integration into a wide range of electronic assemblies. Its robust design ensures stable operation over a wide temperature range, making it a reliable choice for industrial and commercial applications.

Whether you're designing a sophisticated audio system, precision instrumentation, or any other application requiring a high-quality operational amplifier, the ON Semiconductor MC33182P stands out as a top contender in its class.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess