EN
  • EN
  • DE

2SA1317T

Part No 2SA1317T
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description SMALL SIGNAL BIPOLAR TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 780 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 855026-2SA1317T
Ultra Librarian 3D Model Ultra Librarian 2SA1317T CAD Model

Description

ON Semiconductor 2SA1317T PNP Transistor

The 2SA1317T is a high-performance PNP bipolar junction transistor (BJT) manufactured by ON Semiconductor, a leading provider of semiconductor solutions. This transistor is designed for audio frequency amplifier applications and is well-suited for a range of electronic circuits that require switching and amplification functionalities.

Key Features

  • High Current Gain Bandwidth Product: The 2SA1317T offers excellent frequency response, making it ideal for audio amplifiers and signal processing applications where high-speed switching is crucial.
  • Low Collector-Emitter Saturation Voltage: This feature ensures low power dissipation and higher efficiency, which is particularly important in battery-powered devices.
  • Complementary to 2SC3329T: The 2SA1317T can be paired with its NPN counterpart, the 2SC3329T, for push-pull amplifier configurations, providing a balanced and efficient amplification system.
  • High Reliability: Built with ON Semiconductor's commitment to quality, the 2SA1317T offers dependable performance and a long operational lifespan.
  • Miniature Package: The device comes in a small TO-92 package, which saves space on printed circuit boards and is suitable for high-density electronic assemblies.

Applications

The 2SA1317T is versatile and can be used in a variety of applications, including:

  • Audio Frequency Amplifiers
  • Signal Processing Circuits
  • Driver Stages in Hi-Fi Amplifiers
  • General Purpose Switching

Specifications

Some of the key electrical characteristics of the 2SA1317T include a collector-base voltage (VCBO) of -120V, a collector-emitter voltage (VCEO) of -120V, and a collector current (IC) of -100mA. The device also features a high transition frequency (ft) of 120MHz, which contributes to its excellent amplification capabilities at audio frequencies.

With its robust design and high-performance attributes, the ON Semiconductor 2SA1317T PNP transistor is an excellent choice for designers and engineers looking to enhance their audio amplification and switching applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4766 $59.1022
41+ $2.8529 $116.9689
63+ $2.7639 $174.1257
87+ $2.6738 $232.6206
112+ $2.5849 $289.5088
150+ $2.3181 $347.7150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess