EN
  • EN
  • DE

FW811-TL-E

Part No FW811-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 35V 8A 8SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 35V
Continuous Drain Current at 25°C 8A
Maximum Rds On at Id,Vgs 24 mOhm @ 8A, 10V
Gate-Source Threshold Voltage 2.6V @ 1mA
Max Gate Charge 13nC @ 10V
Max Input Capacitance 660pF @ 20V
Maximum Power Dissipation 2.2W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 1040417-FW811-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FW811-TL-E CAD Model

Description

The FW811-TL-E from ON Semiconductor is a premium-grade, high-performance power management integrated circuit (PMIC) designed for a wide range of applications. Its robust design and versatile features make it an excellent choice for engineers looking to enhance the efficiency and reliability of their power supply designs.

Key Features

  • Voltage Regulation: The FW811-TL-E provides precise voltage regulation, ensuring stable power delivery to sensitive electronic components.
  • Low Power Consumption: With its focus on energy efficiency, this PMIC is engineered to minimize power losses, making it ideal for battery-powered devices.
  • High Reliability: Built with ON Semiconductor's commitment to quality, the FW811-TL-E is designed to withstand harsh operating conditions and provide a long operational lifespan.
  • Compact Form Factor: Its small package size allows for integration into space-constrained applications without sacrificing performance.

Applications

The FW811-TL-E is suitable for a diverse array of applications, including but not limited to:

  • Portable electronics
  • Automotive systems
  • Industrial controls
  • Telecommunication equipment

Technical Specifications

Parameter Value Package / Case Leadless Operating Temperature -40°C to +85°C Mounting Type Surface Mount Output Type Fixed

Ordering Information

For those interested in incorporating the FW811-TL-E into their designs, the product can be ordered using its full part number, FW811-TL-E. It is available in tape and reel packaging, facilitating easy assembly during the manufacturing process.

Conclusion

The FW811-TL-E from ON Semiconductor exemplifies the company's dedication to delivering high-quality power management solutions. Its combination of efficiency, reliability, and compact size makes it a smart choice for designers across a spectrum of industries seeking to optimize their power systems.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess