EN
  • EN
  • DE

JANS2N6676T1

Part No JANS2N6676T1
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN 300V 15A TO254
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 15 A
Voltage - Collector Emitter Breakdown (Max) 300 V
Temperature Range - Operating 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-254-3, TO-254AA (Straight Leads)
Supplier Device Package TO-254
Standard Package 1 pcs
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 922307-JANS2N6676T1
Ultra Librarian 3D Model Ultra Librarian JANS2N6676T1 CAD Model

Description

The JANS2N6676T1 is a high-reliability, N-channel power MOSFET designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This product is specifically engineered to meet the stringent requirements of aerospace and defense applications, offering exceptional performance and durability under extreme conditions.

Key Features

  • High Voltage Capability: This device is capable of handling high voltage operations, making it suitable for a wide range of power applications.
  • Fast Switching Speed: The JANS2N6676T1 is designed for fast switching, which improves efficiency and reduces switching losses.
  • Low On-Resistance: With its low on-resistance, this MOSFET minimizes conduction losses and offers better performance in high-current applications.
  • Radiation Hardened: It is radiation-hardened, which ensures reliable operation in environments with high levels of ionizing radiation.
  • Hermetically Sealed: The hermetically sealed package ensures long-term reliability by protecting the device from environmental factors such as moisture and dust.
  • Military Standards: The product is built to meet or exceed the requirements of military standards, ensuring top-notch quality and performance.

Applications

The JANS2N6676T1 is ideal for a variety of high-reliability applications, including:

  • Space Systems
  • Satellite Communication
  • Avionics
  • Military Hardware
  • High-Reliability Industrial Equipment

Quality and Reliability

Microchip Technology's commitment to quality ensures that the JANS2N6676T1 MOSFET meets the highest standards for reliability and performance. Each device undergoes rigorous testing and quality control measures to provide customers with a product they can trust for their mission-critical applications.

Technical Specifications

For detailed technical specifications, please refer to the product datasheet or contact Microchip Technology's customer support for further assistance.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess