EN
  • EN
  • DE

2SA1419S-TD-E

Part No 2SA1419S-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 160V 1.5A SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 160V
Max Vce (sat) 500mV @ 50mA, 500mA
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 100 @ 100mA, 5V
Maximum Power Dissipation 500mW
Frequency - Transition 120MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PCP
Win Source Part Number 1004163-2SA1419S-TD-E
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SA1419S-TD-E CAD Model

Description

The 2SA1419S-TD-E is a high-performance PNP transistor designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is part of ON Semiconductor's extensive portfolio of bipolar junction transistors (BJTs) that cater to a wide range of electronic applications requiring efficient amplification and switching.

Key Features

  • Type: PNP Bipolar Transistor
  • Package: Comes in a compact, surface-mount SOT-89 package, which is ideal for space-constrained applications.
  • Collector-Emitter Voltage (Vceo): Capable of withstanding up to -120V, making it suitable for high-voltage applications.
  • Collector Current (Ic): Supports a continuous collector current of up to -1A, ensuring robust performance for a variety of circuits.
  • Power Dissipation (Pd): Offers a power dissipation of 1W, allowing it to handle moderate levels of power in electronic circuits.
  • DC Current Gain (hFE): Features a high DC current gain, which ensures efficient current amplification.
  • Transition Frequency (fT): Boasts a high transition frequency, which makes it suitable for applications in audio frequency and general-purpose amplification.
  • Operating Temperature Range: Can operate over a wide temperature range, making it reliable in various environmental conditions.

Applications

The 2SA1419S-TD-E PNP transistor is versatile and can be used in a vast array of electronic applications. It is particularly well-suited for use in power management, audio amplifiers, signal processing, and other general-purpose amplification and switching tasks. Its high voltage and current capabilities make it a solid choice for power regulation circuits, while its fast switching speeds are advantageous in digital and analog signal control.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2SA1419S-TD-E is manufactured with the company's rigorous quality standards, ensuring reliability and performance consistency. This commitment to quality makes the 2SA1419S-TD-E a preferred choice for engineers and designers looking for a dependable PNP transistor for their electronic designs.

You May Also Be Interested in

STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6417 $58.2085
11+ $9.5522 $105.0742
17+ $9.2537 $157.3129
23+ $8.9552 $205.9696
29+ $8.6567 $251.0443
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess