EN
  • EN
  • DE

2SB1013TP-3

Part No 2SB1013TP-3
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP PNP 2A 16V / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 976890-2SB1013TP-3
Ultra Librarian 3D Model Ultra Librarian 2SB1013TP-3 CAD Model

Description

Product Overview: 2SB1013TP-3 by ON Semiconductor

The 2SB1013TP-3 is a high-performance PNP bipolar transistor from ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is designed to meet the rigorous demands of modern electronic circuits, offering a combination of low saturation voltage and high current capability. It is an ideal choice for use in power management applications, as well as for signal processing and amplification tasks.

Key Features

  • High Current Capacity: The 2SB1013TP-3 is capable of handling high current loads, making it suitable for power regulation and switching applications.
  • Low Saturation Voltage: This transistor is designed to operate with a low collector-emitter saturation voltage, which helps to reduce power loss and improve efficiency in electronic circuits.
  • Complementary NPN Type Available: ON Semiconductor provides a complementary NPN transistor, which can be used in conjunction with the 2SB1013TP-3 for push-pull configurations and other circuit topologies.
  • RoHS Compliant: The product adheres to the Restriction of Hazardous Substances Directive, ensuring it is environmentally friendly and suitable for use in a wide range of consumer electronics.

Applications

The versatility of the 2SB1013TP-3 transistor makes it an excellent choice for a variety of applications, including:

  • Power supply circuits
  • Audio amplifiers
  • Motor control systems
  • Switching regulators
  • DC-DC converters

Technical Specifications

The 2SB1013TP-3 transistor boasts the following technical specifications:

  • Collector-Emitter Voltage (VCEO): -80V
  • Collector Current (IC): -1A
  • Power Dissipation (Pc): 900mW
  • Transition Frequency (fT): 100MHz

ON Semiconductor's commitment to quality ensures that the 2SB1013TP-3 transistor is a reliable and durable component for your electronic designs. With its excellent performance characteristics and compliance with environmental standards, this product is a smart choice for designers looking to enhance the efficiency and functionality of their electronic products.

For detailed product specifications, application notes, and additional resources, customers are encouraged to visit the official ON Semiconductor website or contact their local sales office.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess