EN
  • EN
  • DE

2SCR523MT

Part No 2SCR523MT
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815353-2SCR523MT
Ultra Librarian 3D Model Ultra Librarian 2SCR523MT CAD Model

Description

The 2SCR523MT is a silicon NPN epitaxial planar transistor manufactured by Rohm Semiconductor. It's designed for high-frequency amplification and switching applications, offering a good balance of speed and gain. This transistor is commonly used in various electronic circuits, particularly in radio frequency (RF) and intermediate frequency (IF) stages, as well as in high-speed switching circuits.

Applications

  • RF Amplifiers: Used in radio receivers and transmitters for signal amplification.
  • IF Amplifiers: Employed in intermediate frequency amplification stages in communication devices.
  • Oscillators: Used in oscillator circuits to generate signals at specific frequencies.
  • High-Speed Switching: Suitable for switching applications requiring fast response times.
  • Mixer Circuits: Can be used in mixer circuits to combine different frequency signals.

Features

  • NPN Epitaxial Planar Transistor: Provides reliable and consistent performance.
  • High Transition Frequency (fT): Enables high-frequency operation.
  • Low Collector-Emitter Saturation Voltage (VCE(sat)): Reduces power dissipation and improves efficiency.
  • Small Signal Current Gain (hFE): Offers a good level of amplification for small signals.
  • Compact Package: Allows for easy integration into various circuit designs.

Benefits

  • Excellent High-Frequency Performance: Suitable for RF and IF applications.
  • Efficient Switching: Enables fast and efficient switching operation.
  • Low Power Dissipation: Reduces heat generation and improves circuit reliability.
  • Easy to Integrate: Compact package simplifies circuit design and layout.
  • Stable Performance: Provides consistent and reliable performance over a wide range of operating conditions.

Additional Details

The 2SCR523MT is characterized by its high transition frequency, which allows it to operate effectively in high-frequency circuits. Its low collector-emitter saturation voltage contributes to efficient switching and reduced power dissipation. The transistor's small signal current gain ensures adequate amplification of weak signals. The transistor comes in a small surface-mount package, facilitating its use in densely populated circuit boards.

Key Specifications:

  • Collector-Emitter Voltage (VCEO): 20V
  • Collector Current (IC): 150mA
  • Power Dissipation (PC): 200mW
  • Transition Frequency (fT): 1 GHz (typical)
  • Current Gain (hFE): 70 to 240 (at IC = 1mA, VCE = 2V)
  • Package: SOT-23

You May Also Be Interested in

Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9436 $61.3340
150+ $0.7750 $116.2500
235+ $0.7508 $176.4380
320+ $0.7265 $232.4800
415+ $0.7022 $291.4130
555+ $0.6295 $349.3725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess