EN
  • EN
  • DE
Part No UMX1
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays
Manufacturer Rohm Semiconductor
Win Source Part Number 399208-UMX1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UMX1 CAD Model

Description

The UMX1 is a general-purpose silicon epitaxial planar transistor manufactured by Rohm Semiconductor. It is designed for a wide range of applications in various electronic circuits. This transistor comes in a small surface-mount package, making it suitable for high-density circuit designs where space is limited.

Applications:

  • Switching circuits: The UMX1 can be used as a switch in various electronic circuits.
  • Amplifier circuits: It can be used in small-signal amplifier applications.
  • Inverter circuits: Suitable for use in logic inverter circuits.
  • General-purpose amplification: The UMX1 is frequently found in general amplification stages in diverse electronic devices.
  • Load switches: Can be employed as a load switch for controlling power to different parts of a circuit.

Features:

  • Small Surface Mount Package: Allows for high-density mounting on printed circuit boards.
  • High Collector Current: Offers reasonably high collector current capabilities for its size.
  • Low Saturation Voltage: Provides low saturation voltage, enhancing efficiency in switching applications.
  • High hFE: Exhibits high forward current transfer ratio (hFE) for efficient amplification.
  • Epitaxial Planar Structure: Ensures consistent performance and reliability.

Benefits:

  • Space Saving: Small package allows for compact designs.
  • Efficient Switching: Low saturation voltage ensures efficient switching operation.
  • Versatile Application: Suitable for both switching and amplification purposes.
  • Reliable Performance: Epitaxial planar structure ensures consistent and reliable operation.
  • Cost-Effective: Provides a good balance of performance and cost.

Additional Details:

The UMX1 typically has a collector-emitter voltage rating of around 50V and a collector current rating in the range of 100-200mA. Its power dissipation is usually less than 200mW. The operating temperature range is generally from -55°C to +150°C. Detailed electrical characteristics, such as saturation voltages and current gains, can be found in the manufacturer's datasheet. It is crucial to consult the datasheet for specific application requirements to ensure optimal performance and reliability. The UMX1 transistor is commonly housed in a SOT-323 or similar small outline transistor package.

You May Also Be Interested in

Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Lowest to $0.0724
Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465
Diodes Incorporated
TRANS 2PNP 12V 2.5A SM8
Need more? Email Us
Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Lowest to $0.3128
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Rochester Electronics
ULN2003A HIGH-VOLTAGE, HIGH-CURR
Lowest to $0.1180

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4,205+ $0.0138 $58.0290
10,205+ $0.0113 $115.3165
15,790+ $0.0110 $173.6900
21,740+ $0.0106 $230.4440
28,090+ $0.0103 $289.3270
37,500+ $0.0092 $345.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 4205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess