EN
  • EN
  • DE

2SK4085LS

Part No 2SK4085LS
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 16A TO-220FI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 500V
Current - Continuous Drain (Id) @ 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate Charge (Qg) (Maximum) @ Vgs 46.6nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1200pF @ 30V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 2W (Ta), 40W (Tc)
Rds On (Maximum) @ Id, Vgs 430 mOhm @ 8A, 10V
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220FI(LS)
Package TO-220-3 Full Pack
Win Source Part Number 763010-2SK4085LS
Popularity Medium
Supply and Demand Status Limited
Family Name 2SK4085
Introduction Date October 08, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 2SK4085LS CAD Model

Description

The 2SK4085LS is a cutting-edge field-effect transistor (FET) produced by ON Semiconductor, a leading provider in the semiconductor industry. This FET is designed to offer superior switching performance and high efficiency, making it an ideal choice for a wide range of power applications.

Key Features

  • Low On-Resistance: The 2SK4085LS boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion circuits.
  • High-Speed Switching: Engineered for high-speed switching applications, this FET provides faster turn-on and turn-off times, which is crucial for high-frequency power supplies and converters.
  • Low Gate Charge: A low gate charge is a hallmark of this device, ensuring that less energy is required to control the transistor's switching, leading to lower power dissipation and improved thermal management.
  • Enhanced Durability: The 2SK4085LS is built to withstand tough conditions, featuring robustness against repetitive avalanche events, making it reliable for rugged applications.

Applications

The versatility of the 2SK4085LS allows it to be employed in various applications, including:

  • DC/DC converters
  • AC/DC power supplies
  • Motor drives
  • Inverters
  • Switching regulators
  • Power management systems

Technical Specifications

With a drain-to-source voltage (V<sub>DS) of up to 60V and a continuous drain current (I<sub>D) rating of 50A, the 2SK4085LS can handle significant power levels. The device also features a total power dissipation (P<sub>D) of 45W at 25°C, allowing for substantial energy throughput without compromising the integrity of the FET.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2SK4085LS is no exception, undergoing rigorous testing and quality assurance processes to ensure that it meets the stringent requirements of the industrial and consumer markets. Users can trust in the reliability and performance of this FET for their critical applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3234 $58.2120
435+ $0.2657 $115.5795
675+ $0.2576 $173.8800
930+ $0.2495 $232.0350
1,200+ $0.2414 $289.6800
1,605+ $0.2160 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess