EN
  • EN
  • DE

2SA1249S

Part No 2SA1249S
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description 2SA1249 - TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1036529-2SA1249S
Ultra Librarian 3D Model Ultra Librarian 2SA1249S CAD Model

Description

The 2SA1249S is a high-performance PNP bipolar junction transistor (BJT) developed by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is designed for general-purpose amplifier and switching applications, offering a blend of reliability and efficiency to a wide array of electronic circuits.

Key Features:

  • Voltage Ratings: The 2SA1249S boasts a collector-base voltage (VCBO) of -160V, a collector-emitter voltage (VCEO) of -160V, and an emitter-base voltage (VEBO) of -5V, making it suitable for high-voltage applications.
  • Current Capacity: With a continuous collector current (IC) of -1.5A, this transistor can handle a moderate amount of current, which is ideal for various amplification purposes.
  • Power Dissipation: The device has a power dissipation (PD) of 25W, ensuring it can manage significant levels of power without compromising performance.
  • High Transition Frequency: Featuring a transition frequency (fT) of 100MHz, the 2SA1249S is capable of operating at high frequencies, which is beneficial for applications requiring quick switching or signal amplification.
  • Low Saturation Voltage: The low VCE(sat) helps in reducing power loss and improving efficiency during operation, especially in saturation mode applications.

Applications:

The ON Semiconductor 2SA1249S is versatile and can be used in a variety of electronic circuits. Common applications include:

  • Audio frequency amplifier stages
  • Signal processing
  • Power management
  • Switching regulators
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products. The 2SA1249S transistor is built with stringent quality control measures, ensuring reliability and performance consistency for both industrial and consumer applications. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

Whether you're designing a sophisticated audio amplifier or looking for a reliable switch for your power circuit, the 2SA1249S from ON Semiconductor provides the functionality and performance that modern electronics demand.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess