EN
  • EN
  • DE

JANTX2N3715

Part No JANTX2N3715
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN 60V 0.001A TO3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Series Military, MIL-PRF-19500/408
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 1 mA
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 2.5V @ 2A, 10A
Current - Collector Cutoff (Max) 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce 50 @ 1A, 2V
Power - Max 5 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-3
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 608814-JANTX2N3715
Ultra Librarian 3D Model Ultra Librarian JANTX2N3715 CAD Model

Description

The JANTX2N3715 is a high-quality bipolar junction transistor (BJT) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This NPN transistor is designed for military and aerospace applications, where reliability and performance in harsh environments are of paramount importance.

Key Features

  • High Power Rating: The JANTX2N3715 is capable of handling significant power levels, making it suitable for high-power circuitry.
  • Robust Performance: With its military-grade specifications, it operates reliably under extreme conditions, including wide temperature ranges and high vibration environments.
  • Quality Assurance: As a part of the JAN (Joint Army/Navy) series, this product meets stringent quality standards and is verified for military use, ensuring top-notch reliability and performance.
  • Versatility: This transistor can be used in a variety of applications, including switching and amplifier circuits, providing designers with a flexible component option.

Applications

The JANTX2N3715 is ideal for deployment in mission-critical applications across various sectors within the military and aerospace industries. Its robustness makes it an excellent choice for:

  • Power regulation modules
  • High-frequency oscillators
  • Amplifiers
  • Switching circuits
  • Signal processing

Technical Specifications

As an NPN transistor, the JANTX2N3715 has a collector-emitter voltage (VCEO) of 80V, collector-base voltage (VCBO) of 120V, and emitter-base voltage (VEBO) of 7V. It also features a continuous collector current (IC) of up to 10A, ensuring it can handle high current applications.

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The JANTX2N3715 is a testament to this commitment, with its military-grade construction and adherence to the stringent requirements of the JAN specification. Customers can trust this component to deliver consistent performance even in the most demanding situations.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess