EN
  • EN
  • DE

BC856BLT3G

Part No BC856BLT3G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 65V 0.1A SOT23-3 / Bipolar (BJT) Transistor PNP 65 V 100 mA 100MHz 300 mW Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Manufacturer onsemi
Packaging Reel - TR
Transistor Type PNP
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 65 V
Vce Saturation (Max) @ Ib, Ic 650mV @ 5mA, 100mA
Current - Collector Cutoff (Max) 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 220 @ 2mA, 5V
Power - Max 300 mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number BC856
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number BC856BLT3GOSTR,BC856BLT3GOSCT,BC856BLT3G-ND,BC856BLT3GOSDKR,2156-BC856BLT3G-OS,ONSONSBC856BLT3G
Standard Package 10,000
Win Source Part Number 1325675-BC856BLT3G
Ultra Librarian 3D Model Ultra Librarian BC856BLT3G CAD Model

Description

ON Semiconductor BC856BLT3G PNP Transistor

The BC856BLT3G is a high-quality PNP bipolar junction transistor (BJT) from ON Semiconductor, designed for general-purpose amplifier and switching applications. This semiconductor device is part of the BC856 series, known for its reliability and efficiency in various electronic circuits. Its small signal, surface-mount design makes it suitable for automated assembly processes, and it comes in a convenient SOT-23 package, which is both space-saving and practical for compact PCB layouts.

Key Features

  • Type: PNP Bipolar Junction Transistor (BJT)
  • Package: SOT-23, a small surface-mount package ideal for space-constrained applications
  • Collector-Emitter Voltage (Vceo): 65V, providing a good voltage range for various applications
  • Collector Current (Ic): 100mA, suitable for low to moderate current requirements
  • Gain Bandwidth Product (fT): 100MHz, indicating a high-frequency response capability
  • DC Current Gain (hFE): 420 at 2mA, offering a high level of amplification

Applications

The BC856BLT3G is versatile and can be used in a wide range of applications, including but not limited to:

  • General-purpose amplification
  • Switching applications
  • Signal processing
  • Audio amplifiers
  • Driver stages in Hi-Fi amplifiers and television circuits

Performance and Quality

ON Semiconductor is known for its commitment to quality, and the BC856BLT3G is no exception. This transistor offers stable performance and is manufactured to meet stringent industry standards. Its robust construction ensures long-term reliability, making it a preferred choice for professionals and hobbyists alike.

Environmental and Regulatory Compliance

The BC856BLT3G transistor is compliant with RoHS (Restriction of Hazardous Substances), which means it is manufactured without the use of harmful substances such as lead, mercury, and cadmium. This compliance ensures that the product is environmentally friendly and can be used in electronic equipment that is sold in regions with strict environmental regulations.

With its combination of performance, compact form factor, and compliance with environmental standards, the ON Semiconductor BC856BLT3G PNP transistor is an excellent component for a wide array of electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess