EN
  • EN
  • DE

JANTX2N4399

Part No JANTX2N4399
Manufacturer Microchip Technology
Catalog RF Transistors (BJT)
Description TRANS PNP 60V 30A TO3  /  Bipolar (BJT) Transistor PNP 60 V 30 A 5 W Through Hole TO-3 (TO-204AA)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/433
Package Bulk
Transistor Type PNP
Current - Collector (Ic) (Max) 30 A
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 750mV @ 1A, 10A
Current - Collector Cutoff (Max) 100µA
DC Current Gain (hFE) (Min) @ Ic, Vce 15 @ 15A, 2V
Power - Max 5 W
Temperature Range - Operating -55°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-3 (TO-204AA)
Base Product Number 2N4399
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 1086-16132,1086-16132-MIL
Standard Package 1
Win Source Part Number 1029273-JANTX2N4399
Ultra Librarian 3D Model Ultra Librarian JANTX2N4399 CAD Model

Description

The JANTX2N4399 is a high-quality NPN transistor developed by Microchip Technology, a leader in the semiconductor industry. This particular component is part of Microchip's range of JAN (Joint Army/Navy) devices, which are designed to meet stringent military specifications for performance and reliability.

Key Features

  • High Reliability: The JANTX2N4399 is built to meet the MIL-PRF-19500/394 specification, ensuring top-tier performance in the most demanding conditions.
  • NPN Transistor: As an NPN transistor, it is designed for fast switching and amplification of electronic signals, making it suitable for a variety of applications.
  • Voltage and Power Handling: This device can handle high voltages and power levels, which is critical for military and aerospace applications where robustness is a key requirement.
  • Hermetically Sealed: The transistor is enclosed in a hermetically sealed package, providing protection against environmental factors such as moisture and dust.
  • Operating Temperature Range: It is capable of operating across a wide temperature range, maintaining stability and performance under extreme conditions.

Applications

The JANTX2N4399 is ideal for use in a variety of high-demand applications, including:

  • Defense and Aerospace Systems
  • Power Regulation Modules
  • High-Performance Communication Equipment
  • Industrial and Medical Electronics

Product Specifications

Parameter Value Transistor Polarity NPN Collector-Emitter Voltage Specified by MIL-PRF-19500/394 Collector Base Voltage Specified by MIL-PRF-19500/394 Emitter Base Voltage Specified by MIL-PRF-19500/394 Maximum Operating Temperature Specified by MIL-PRF-19500/394

For engineers and procurement professionals seeking a reliable and robust component for mission-critical applications, the JANTX2N4399 from Microchip Technology represents an excellent choice.

You May Also Be Interested in

MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,350WPK,1.09GHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V 1.215GHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess