EN
  • EN
  • DE

LMV931IDBVT

Part No LMV931IDBVT
Manufacturer Texas Instruments
Description 1.8-V OPERATIONAL AMPLIFIERS WITH RAIL-TO-RAIL INPUT AND OUTPUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202345-LMV931IDBVT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV931IDBVT CAD Model

Description

Product Overview: LMV931IDBVT - Texas Instruments

The LMV931IDBVT is a high-performance, low-voltage operational amplifier from the renowned semiconductor manufacturer, Texas Instruments (TI). This op-amp is designed to offer a perfect balance between low power consumption and high-speed operation, making it an ideal choice for battery-powered and portable applications where efficiency is paramount.

With its single supply voltage ranging from 2.7V to 5.5V, the LMV931IDBVT operates effectively in a wide variety of circuits. Its low input offset voltage and high gain bandwidth product ensure precise signal amplification, while the rail-to-rail output capability maximizes the dynamic range in applications with limited supply voltages.

One of the standout features of the LMV931IDBVT is its low power consumption. The device consumes only 1.2mA of supply current per channel, which is beneficial for extending battery life in portable devices. Despite its low power usage, this op-amp does not compromise on speed, boasting a slew rate of 1V/µs, which is suitable for fast signal processing tasks.

The LMV931IDBVT comes in a compact SOT-23-5 package, which is space-efficient and suitable for high-density mounting on PCBs. This small footprint, combined with the op-amp's low noise performance, makes it an excellent choice for audio processing, sensor signal conditioning, and active filtering applications.

Additional features of the LMV931IDBVT include a wide operating temperature range of -40°C to +125°C, which ensures reliable performance under varying environmental conditions. Furthermore, the device is characterized for operation from -40°C to +85°C, providing the assurance of stability across a broad range of operating scenarios.

In summary, the LMV931IDBVT from Texas Instruments is a versatile and efficient operational amplifier that caters to the needs of modern electronic designs requiring low power, high speed, and precision. Whether it's for consumer electronics, medical devices, or industrial applications, the LMV931IDBVT is a dependable choice for designers looking to optimize their circuit's performance.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5639 $50.7510
220+ $0.4627 $101.7940
335+ $0.4483 $150.1805
465+ $0.4338 $201.7170
600+ $0.4194 $251.6400
800+ $0.3760 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess