EN
  • EN
  • DE

TMS320C6748AZCE3

Part No TMS320C6748AZCE3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Fixed/Floating-Point DSP | IC DSP FIX/FLOAT POINT 361NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB
Clock Rate 300MHz
Non-Volatile Memory External
On-Chip RAM 448kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Temperature Range - Operating 0°C ~ 90°C
Mounting Style SMD
Manufacturer Package 361-LFBGA
Supplier Device Package 361-NFBGA (13x13)
Family Part Number TMS320C6748
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1271162-TMS320C6748AZCE3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6748AZCE3 CAD Model

Description

Texas Instruments - Digital Signal Processor

The TMS320C6748AZCE3 is a highly integrated, high-performance digital signal processor (DSP) from Texas Instruments, designed for a broad range of applications. This low-power DSP is based on the TMS320C674x DSP core and is part of the C6000™ DSP family, delivering the perfect blend of high precision and processing power.

Key Features

  • Core: The device features a fixed and floating-point DSP core that operates at a frequency of up to 456 MHz, providing up to 3656 MIPS of processing power.
  • Memory: It comes with integrated memory, including 64KB of L1 program cache, 32KB of L1 data cache, 256KB of L2 cache, and 128KB of RAM, ensuring efficient data handling and storage capabilities.
  • Peripherals: A wide range of peripherals enhances its versatility, including a 10/100 Mb/s Ethernet MAC (EMAC) with a Management Data Input/Output (MDIO) module, USB 2.0 with integrated PHY, and a host of other interfaces such as I2C, SPI, UART, and more.
  • Power Efficiency: Designed for low-power applications, it supports multiple power-down modes and has a dynamic power scaling feature to minimize power consumption.
  • Audio and Voice Processing: Equipped with a rich set of audio peripherals, the TMS320C6748AZCE3 is ideal for applications requiring advanced audio and voice processing capabilities.

Applications

The TMS320C6748AZCE3 DSP is suitable for a wide range of applications, including:

  • Industrial automation and control systems
  • Medical imaging and diagnostics
  • Audio and voice processing, such as voice recognition and audio streaming
  • Communication infrastructure
  • Test and measurement equipment

Development Support

Developers can take advantage of Texas Instruments' comprehensive software and hardware tools to expedite the design process. These include the Code Composer Studio™ integrated development environment, software libraries, and development kits, which provide a robust foundation for creating sophisticated applications with the TMS320C6748AZCE3.

With its powerful processing capabilities, low power consumption, and extensive peripheral set, the TMS320C6748AZCE3 from Texas Instruments represents a versatile solution that can meet the demands of complex digital signal processing tasks.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.9969 $74.9969
2+ $61.5360 $123.0720
3+ $59.6130 $178.8390
4+ $57.6900 $230.7600
5+ $55.7670 $278.8350
7+ $49.9980 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess