EN
  • EN
  • DE

TPIC6A595DWG4

Part No TPIC6A595DWG4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description POWER LOGIC 8-BIT SHIFT REGISTER | IC 8-BIT SHIFT REGISTER 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Shift Register
Output Type Open Drain
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number PIC6A595
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1272016-TPIC6A595DWG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPIC6A595DWG4 CAD Model

Description

TPIC6A595DWG4 Power Logic 8-Bit Shift Register by Texas Instruments

The TPIC6A595DWG4 is a high-performance, power logic 8-bit shift register designed and manufactured by Texas Instruments. This robust integrated circuit is engineered to address the needs of systems requiring high-voltage, high-current control, and serial-to-parallel data conversion. The device is particularly suited for driving a wide array of applications, including relay drivers, LED displays, and digital control systems that require the direct interfacing with a microcontroller or another digital logic circuit.

At the heart of the TPIC6A595DWG4 lies an 8-bit serial-in, parallel-out shift register that feeds an 8-bit D-type storage register. In the output stage, eight power DMOS transistor outputs provide high-voltage, high-current drive capabilities. These outputs can sink currents up to 350 mA at voltages up to 50V, which makes it ideal for driving a variety of high-power devices. Moreover, each output is equipped with a clamp diode that is designed to handle the kickback voltage generated by inductive loads, thereby providing protection and stability to the overall system.

The TPIC6A595DWG4 features a wide operating voltage range and includes a built-in voltage clamp on the power outputs to handle inductive kickback from connected loads. This makes it an excellent choice for interfacing with solenoids, relays, and other inductive components. The shift register has a clear function, which can reset the register to a known state, and the output enable function allows for smooth and controlled operation of the output stages.

Available in a 20-pin SOIC package, the TPIC6A595DWG4 offers a compact solution for space-constrained applications. It is designed for ease of use and can be easily cascaded with additional devices for expanding the system without a significant increase in control lines. The device is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a broad range of operating conditions.

With its robust design and powerful output capabilities, the TPIC6A595DWG4 from Texas Instruments is an exceptional choice for designers looking to implement efficient and reliable high-voltage, high-current switching in their digital control systems.

You May Also Be Interested in

Rochester Electronics
DUAL MARKED (M38510/00903BDA) / Shift Element Bit
Need more? Email Us
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us
Microchip Technology
IC 64BIT SRL PARALLEL 180V 80QFP
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN SERIAL OUT, 8-BIT / Shift Element Bit
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $5.9986
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
Need more? Email Us
Harris Corporation
DUAL STATIC SHIFT REGSTR
Lowest to $9.6565
Advanced Micro Devices
BUS INTERFACE REGISTERS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2978 $52.7648
37+ $2.7059 $100.1183
58+ $2.6214 $152.0412
79+ $2.5368 $200.4072
102+ $2.4523 $250.1346
137+ $2.1986 $301.2082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,980 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess