EN
  • EN
  • DE

TPS75125MPWPREP

Part No TPS75125MPWPREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description FAST TRANSIENT RESPONSE 15-A LOW DROPOUT VOLTAGE REGULATOR WITH POWER GOOD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 2.5V
Output Current 1.5A
Operating Supply Current 125μA
PSRR 63dB (100Hz)
Control Features Enable, Power Good, Reset Output
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 1273325-TPS75125MPWPREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TPS75125-EP
Introduction Date December 16, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS75125MPWPREP CAD Model

Description

Product Overview: TPS75125MPWPREP from Texas Instruments

The TPS75125MPWPREP is a high-quality, low-dropout regulator (LDO) from Texas Instruments, designed to meet the needs of a wide range of applications. This robust LDO is capable of delivering up to 1.5A of continuous output current with a low dropout voltage, making it an ideal choice for systems that require stable and efficient power management.

One of the key features of the TPS75125MPWPREP is its high accuracy. The output voltage is precise, with a tolerance of only ±1%, ensuring reliable performance for sensitive electronic circuits. This accuracy is maintained over the entire range of load currents, from 0 to 1.5A, and across a wide temperature range, making the device suitable for demanding industrial and automotive environments.

The TPS75125MPWPREP also offers excellent transient response and noise performance, characteristics that are essential for powering noise-sensitive components such as precision analog circuits, microcontrollers, and digital signal processors. The low dropout voltage of the device helps in maximizing efficiency, especially when the input voltage is close to the output voltage, which is common in battery-operated equipment.

Built with reliability in mind, the TPS75125MPWPREP includes a range of protective features. It has built-in overcurrent protection to safeguard the device and the load from excessive currents. Additionally, thermal protection is included to prevent overheating, and the device will shut down automatically if the junction temperature exceeds safe limits.

The TPS75125MPWPREP is available in a PowerPAD™ package, which not only allows for a compact design but also enhances thermal performance. This package design ensures efficient heat dissipation, contributing to the device's stability and longevity.

Whether you're designing power supplies for consumer electronics, telecommunications, or automotive applications, the TPS75125MPWPREP from Texas Instruments is a reliable and efficient solution that will help to simplify your power management challenges.

You May Also Be Interested in

Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess