EN
  • EN
  • DE

SN74LS685N

Part No SN74LS685N
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description MAGNITUDE COMPARATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Comparators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74LS685
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 672359-SN74LS685N
Ultra Librarian 3D Model Ultra Librarian SN74LS685N CAD Model

Description

The SN74LS685N is a precision 4-bit magnitude comparator designed and manufactured by Texas Instruments, a globally recognized leader in semiconductor technology. This integrated circuit is part of the 74LS family, known for its low-power Schottky technology, which ensures efficient performance with minimal power consumption.

With its 4-bit binary or BCD words comparison capability, the SN74LS685N is a crucial component in digital systems where numerical data must be analyzed and ordered. The device compares two 4-bit words and provides outputs that can be used to determine the equality, magnitude, and inequality of the compared words.

The SN74LS685N features a cascading capability, allowing multiple devices to be connected in series to compare words longer than 4 bits without the need for additional gating. This makes it an ideal choice for applications requiring the comparison of large numerical values, such as digital processors, sorting machines, and various computing equipment.

Constructed in a 16-pin plastic DIP (Dual In-line Package), the SN74LS685N is designed for easy integration into a wide range of electronic systems. Its pin configuration is standardized, ensuring compatibility with common board layouts and simplifying the design process for engineers and technicians.

Key features of the SN74LS685N include:

  • Logic Family: 74LS
  • Logic Type: 4-Bit Magnitude Comparator
  • Supply Voltage: Typically 5V
  • Operating Temperature: 0°C to 70°C
  • Package: 16-pin DIP
  • Propagation Delay Time: Approximately 15ns at 5V, 25°C

Whether you are designing complex computing systems or simple logic controllers, the SN74LS685N provides a reliable and efficient solution for your digital comparison needs. Texas Instruments' commitment to quality ensures that each SN74LS685N meets the highest standards, delivering consistent performance and durability for your electronic projects.

You May Also Be Interested in

Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess