EN
  • EN
  • DE

PDTC114YU

Part No PDTC114YU
Manufacturer NXP / Nexperia
Description NPN resistor-equipped transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1236664-PDTC114YU
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PDTC114YU CAD Model

Description

NXP PDTC114YU Transistor Overview

The NXP PDTC114YU is a surface-mounted, small-signal transistor that belongs to the family of NPN pre-biased transistors. This component is designed to provide a convenient and compact solution for digital and analog applications requiring a biasing resistor network. The PDTC114YU is particularly suited for automatic insertion due to its SOT-323 package, making it a popular choice in high-volume production environments.

One of the key features of the PDTC114YU is its built-in bias resistor network, which significantly simplifies circuit design. This network consists of one resistor between the base and emitter, and another resistor connected to the base. This integrated resistor configuration enables the transistor to switch on at a predefined current without the need for external resistors, thus reducing component count and saving valuable PCB space.

The PDTC114YU offers excellent hFE linearity and is characterized by a low saturation voltage, ensuring efficient operation even at low voltages. This makes it particularly well-suited for low-power applications. The device also boasts high-speed switching capabilities, which is essential for applications that require rapid signal processing.

In terms of electrical characteristics, the PDTC114YU features a collector current of 100 mA and a maximum collector-emitter voltage of 50V, providing a good balance between current handling and voltage withstand capability. The built-in resistors typically have values of 10 kΩ for the base-emitter resistor and 47 kΩ for the base resistor, although these values can vary depending on the specific application requirements.

The SOT-323 package of the PDTC114YU is not only space-efficient but also ensures reliable thermal performance, which is critical for maintaining stability and longevity in electronic circuits. This transistor is commonly used in a variety of applications, including but not limited to, switch mode power supplies, motor control circuits, and various types of signal processing circuits.

Overall, the NXP PDTC114YU transistor is a versatile and reliable component that offers a combination of space-saving design, ease of integration, and efficient performance, making it an excellent choice for designers looking to optimize their electronic circuits.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1,060+ $0.0472 $50.0320
2,265+ $0.0442 $100.1130
3,515+ $0.0427 $150.0905
5,030+ $0.0398 $200.1940
6,530+ $0.0383 $250.0990
8,155+ $0.0368 $300.1040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 1060 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess