EN
  • EN
  • DE
  • IT

NCL2801CDADR2G

Part No NCL2801CDADR2G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR CRM/DCM 8SOIC / PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Mode Critical Conduction (CRM), Discontinuous Conduction (DCM)
Current - Startup 10 µA
Voltage - Supply 10.5V ~ 27V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCL2801
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 850027-NCL2801CDADR2G
Ultra Librarian 3D Model Ultra Librarian NCL2801CDADR2G CAD Model

Description

The ON Semiconductor NCL2801CDADR2G represents a leap forward in the realm of power management integrated circuits, designed with the modern needs of energy efficiency and compact design in mind. This high-performance component is crucial for a wide range of applications, including but not limited to, LED lighting solutions, battery-operated devices, and power supply units.

Key Features

  • High Efficiency: The NCL2801CDADR2G is engineered to maximize energy efficiency, reducing power loss and heat generation, which is vital for maintaining the longevity of electronic components.
  • Compact Size: Its small form factor is ideal for space-constrained applications, allowing for more streamlined and miniaturized product designs.
  • Integrated Functions: This IC integrates multiple functions, reducing the need for additional components, which simplifies design, saves space, and can lower overall product costs.
  • Robust Protection Features: It includes a suite of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation and safeguarding against a range of potential issues.
  • Adjustable Output: The output parameters can be finely tuned to match specific requirements, offering versatility across different applications.

Applications

The NCL2801CDADR2G is suitable for a variety of applications, particularly where efficiency and size are of paramount importance. It's commonly used in:

  • LED Lighting Systems
  • Portable and Battery-powered Devices
  • Power Supply Modules
  • Standby and Auxiliary Power Systems
  • Energy-efficient and Green Electronics

Technical Specifications

ON Semiconductor's NCL2801CDADR2G boasts a robust set of technical specifications designed to meet the rigorous demands of modern electronic devices. Please refer to the manufacturer's datasheet for detailed technical information and ensure that the component meets your application requirements.

Conclusion

The NCL2801CDADR2G from ON Semiconductor is a testament to the company's commitment to innovation in power management technology. With its comprehensive feature set, this IC stands as an excellent choice for designers looking to create efficient, reliable, and compact electronic products.

You May Also Be Interested in

ON Semiconductor
IC PFC CTL CCFF/CRM 26KHZ 14SOIC
Lowest to $1.9365
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.9403
STMicroelectronics
CCM PFC CONTROLLER WITH HIGH VOL
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $9.1838
Texas Instruments
IC PFC CTRLR AVER 106KHZ 14TSSOP / PFC IC Average Current 94kHz ~ 106kHz 14-TSSOP
Lowest to $2.8632
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9694
Renesas Electronics America
POWER FACTOR CORRECTION / PFC IC
Need more? Email Us
Texas Instruments
IC PFC CTRLR AVER 220KHZ 16TSSOP
Need more? Email Us
STMicroelectronics
DIGITAL COMBO MULTI-MODE PFC AND
Lowest to $1.4036

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3064 $50.5560
400+ $0.2514 $100.5600
620+ $0.2436 $151.0320
850+ $0.2357 $200.3450
1,100+ $0.2278 $250.5800
1,470+ $0.2043 $300.3210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,888 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess