Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr STMicroelectronics
Series -
Package Tube
Product Status Active
Mode Continuous Conduction (CCM)
Frequency - Switching 130kHz
Current - Startup 400 µA
Voltage - Supply 10V ~ 24.5V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 10-SOP (0.154", 3.90mm Width)
Supplier Device Package 10-SSOP
Base Product Number L4986
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372633-L4986B
Ultra Librarian 3D Model Ultra Librarian L4986B CAD Model

Description

STMicroelectronics Product L4986B Overview

The L4986B is a high-performance power management integrated circuit designed by STMicroelectronics, one of the leading manufacturers in the semiconductor industry. This device is specifically engineered to deliver efficient power conversion and control in a wide range of applications, including switch-mode power supplies, LED drivers, and DC-DC converters.

Key Features

  • High-Voltage Capability: The L4986B is capable of handling high input voltages, making it suitable for applications that require direct connection to the mains voltage.
  • Flexible PWM Controller: It comes equipped with a pulse-width modulation (PWM) controller that offers excellent flexibility, allowing designers to tailor performance to their specific needs.
  • Energy Efficient: The device is designed with energy efficiency in mind, featuring low standby power consumption and high conversion efficiency.
  • Built-in Protection Features: It includes a comprehensive suite of protection features such as overvoltage, overload, and thermal shutdown to ensure reliability and safety in operation.

Applications

The L4986B is ideal for use in a variety of electronic equipment where efficient power conversion is essential. It is particularly well-suited for:

  • AC-DC Adapters
  • Power Supplies for LED Lighting
  • Industrial Power Systems
  • Consumer Electronics

Technical Specifications

The L4986B operates over a wide supply voltage range and features a programmable switching frequency that allows designers to optimize their designs for efficiency or size. The IC also integrates a soft-start function to minimize inrush current during startup, further enhancing the overall performance and longevity of the end application.

With its robust design and comprehensive feature set, the L4986B from STMicroelectronics is a reliable and versatile solution for modern power management challenges. Whether you're developing power supplies for consumer electronics or industrial systems, the L4986B provides the performance and features necessary to create efficient, reliable, and cost-effective designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC POWER FACTOR CTRLR 20-PLCC
Need more? Email Us
ECAD model for ML4812IQ
Fairchild/ON Semiconductor
IC PFC CTRLR AVERAGE CURR 16DIP
Need more? Email Us
ECAD model for ML4824IP1
ON Semiconductor
IC PFC COMPACT PRECONVERT 8SOIC
Lowest to $4.5637
ECAD model for MC33260DR2G
Fairchild/ON Semiconductor
IC CONTROLLER PFC 5V 35MA 20SOIC
Lowest to $6.5029
ECAD model for ML4821CS
Texas Instruments
IC PFC CTRLR TRANSITION 8DIP
Lowest to $1.0188
ECAD model for UCC28050P
Linear Technology
IC PFC CTRLR AVERAGE CURR 16DIP / Power Factor Correction Controller 0.25mA 300kHz 16-Pin PDIP N Tube
Need more? Email Us
ECAD model for LT1248IN#PBF
Texas Instruments
IC PFC CTRLR AVERAGE CURR 16SOIC
Lowest to $4.7166
ECAD model for UCC2817DW
ON Semiconductor
IC CTRLR PWR FACTOR 0.5V 8-DIP
Need more? Email Us
ECAD model for NCP1606BPG
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for ML4800AMYG

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention