EN
  • EN
  • DE

NCP1606BPG

Part No NCP1606BPG
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC CTRLR PWR FACTOR 0.5V 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Mode Critical Conduction (CRM)
Current - Startup 20μA
Supply Voltage - Operating 10.3 V to 20 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1082022-NCP1606BPG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1606BPG CAD Model

Description

Introducing the NCP1606BPG Power Factor Controller from ON Semiconductor

The NCP1606BPG is a sophisticated Active Power Factor Correction (PFC) controller from ON Semiconductor, designed for use in AC-DC converters. This high-performance integrated circuit is targeted at improving the power factor of electronic systems that connect to the mains, ensuring they operate more efficiently and in compliance with international power regulations.

The NCP1606BPG operates in Continuous Conduction Mode (CCM), which makes it particularly suitable for applications requiring a high power level. This mode of operation results in reduced electromagnetic interference (EMI), lower ripple current, and improved thermal performance, making the NCP1606BPG an excellent choice for high-performance power supply designs.

One of the key features of the NCP1606BPG is its ability to dynamically adjust the input voltage and current, allowing it to achieve near-unity power factor. This leads to optimized energy usage and reduced power losses, making systems more eco-friendly by minimizing their carbon footprint. Additionally, the controller supports universal input voltage, making it versatile for a wide range of international applications.

The NCP1606BPG is designed with brown-out protection, which safeguards the system against drops in input voltage. This feature ensures the stability and reliability of the power supply even in areas with unstable electrical grids. Moreover, the device incorporates an overvoltage protection circuit, which prevents damage to the system in the event of voltage spikes.

ON Semiconductor has equipped the NCP1606BPG with an internal startup timer and a low startup current, which contribute to the overall efficiency of the system by reducing standby power consumption. Furthermore, the device's built-in soft-start feature limits inrush current at startup, thereby enhancing the longevity of the power supply components.

The NCP1606BPG comes in a compact PDIP-16 package, which not only saves space on the PCB but also simplifies the design and manufacturing process. Its robust design and comprehensive protection features make the NCP1606BPG a reliable and efficient choice for designers looking to enhance the performance of their power supply units in televisions, desktop computers, servers, and other power-intensive applications.

With the NCP1606BPG, ON Semiconductor continues to demonstrate its commitment to providing innovative solutions that meet the demands of modern power management and energy conservation requirements.

You May Also Be Interested in

Infineon Technologies
IC PFC CTRLR CCM 8DSO
Lowest to $0.1367
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $1.3675
Infineon Technologies
IC PFC CTRLR CCM 8DSO
Lowest to $0.2363
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.3985
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.6537
Infineon Technologies
IC PFC CTRLR AVERAGE CURR 16DIP
Need more? Email Us
Infineon Technologies
IC PWM CONTROLLER 8DIP
Lowest to $1.1727
Infineon Technologies
IC PFC CONTROLLER CCM 14DSO
Lowest to $1.1143
Infineon Technologies
IC PFC CONTROLLER 8DIP
Lowest to $1.3813

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8833 $61.8310
160+ $0.7248 $115.9680
250+ $0.7022 $175.5500
340+ $0.6795 $231.0300
440+ $0.6569 $289.0360
590+ $0.5890 $347.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess