EN
  • EN
  • DE

UCC28050P

Part No UCC28050P
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR TRANSITION 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Mode Discontinuous (Transition)
Frequency - Switching 200kHz
Current - Startup 75μA
Supply Voltage - Operating 15.4 V to 18 V
Temperature Range - Operating -40°C to 105°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1115753-UCC28050P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC28050P CAD Model

Description

The UCC28050P is a high-performance, Power Factor Correction (PFC) controller IC from Texas Instruments, designed to deliver efficient power management and enhancement for AC/DC applications. This advanced controller is specifically engineered for systems that require compliance with IEC61000-3-2 harmonic reduction standards, making it an ideal choice for a wide range of medium to high-power applications.

Key Features

  • Transition-Mode PFC Control: The UCC28050P operates in transition mode, also known as critical conduction mode, which allows for zero-current switching of the boost inductor. This minimizes switching losses and improves overall system efficiency.
  • Programmable Soft Start: The soft-start feature prevents excessive current flow during startup, ensuring a gradual increase in the output voltage and protecting the system components from stress.
  • Low Total Harmonic Distortion (THD): By shaping the input current waveform to be in phase with the AC input voltage, the UCC28050P achieves low THD, reducing stress on the power grid and improving power quality.
  • High Power Factor: This controller is capable of achieving a power factor greater than 0.9, which reduces reactive power in the system and enhances the power usage efficiency.

Applications

The UCC28050P is versatile and can be used in various applications that require efficient power factor correction, such as:

  • Desktop and server power supplies
  • Flat-panel television power units
  • Street lighting and other LED lighting systems
  • AC-to-DC adapters for laptops and other portable devices

Technical Specifications

With a wide operating voltage range and the ability to drive high-power systems, the UCC28050P is a robust solution for advanced power management. It supports a voltage range of 10.5V to 21V, and its drive capability is suitable for MOSFETs and IGBTs, which makes it a flexible choice for a variety of power supply designs.

Conclusion

The Texas Instruments UCC28050P PFC controller offers a combination of efficiency, performance, and reliability for designers looking to improve power quality and comply with international standards. Its advanced features and adaptable applications make it a top contender for any power-sensitive design.

You May Also Be Interested in

Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.3985
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $1.3675
Infineon Technologies
IC PFC CTLR CCM 8DSOP
Lowest to $1.5640
Infineon Technologies
Need more? Email Us
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.6537
ON Semiconductor
Enhanced, High-Efficiency Power Factor Controller | IC POWER FACTOR CTLR 6TSOP
Lowest to $0.6584
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.8856
Infineon Technologies
IC PFC CONTROLLER CCM 14DSO
Lowest to $0.7783
Infineon Technologies
IC PWM CONTROLLER 8DIP
Lowest to $1.1727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9096 $50.0280
135+ $0.7464 $100.7640
210+ $0.7231 $151.8510
290+ $0.6997 $202.9130
370+ $0.6764 $250.2680
495+ $0.6064 $300.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,030 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess